EN
  • EN
  • DE

LTC3129EUD#PBF

Part No LTC3129EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 0.2A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.92V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.4V
Maximum Output Voltage 15.75V
Output Current 200mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 137408-LTC3129EUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3129EUD#PBF CAD Model

Description

The LTC3129EUD#PBF by Linear Technology is a high-efficiency, 200mA buck-boost DC/DC converter with a wide input and output range designed for battery-powered and low power applications. This versatile component is capable of operating with an input voltage range from as low as 2.42V up to 15V, making it ideal for applications that experience wide variations in power supply.

One of the key features of the LTC3129EUD#PBF is its ability to provide a regulated output with inputs either above, below, or equal to the output. This makes it particularly useful for applications that require a stable voltage supply even as the battery voltage declines. The device offers selectable Burst Mode operation, which enhances efficiency at light loads, thus extending battery life in portable devices.

The LTC3129EUD#PBF utilizes a 1.3MHz fixed frequency PWM mode which minimizes external component sizes and avoids critical frequency bands like AM radio. Additionally, it has a low noise buck-boost topology that provides a continuous transition through all operating modes. The device's internal switches can deliver up to 200mA of continuous output current in buck mode.

Other notable features include its thermal overload protection, which guards the device against overheating, and a power good output that can be used for sequencing or as an indicator of a valid output voltage. It also has short-circuit protection and true output disconnect during shutdown, ensuring the safety and longevity of both the converter and the overall system it is part of.

The LTC3129EUD#PBF comes in a compact, 16-lead QFN package, which is suitable for space-constrained applications. Its robust design and flexible features make it an excellent choice for portable medical devices, handheld instruments, and energy harvesting systems, among others.

Overall, the LTC3129EUD#PBF is a testament to Linear Technology's commitment to providing innovative power management solutions that meet the demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6537 $64.9611
6+ $17.7672 $106.6032
9+ $17.2119 $154.9071
13+ $16.6567 $216.5371
16+ $16.1015 $257.6240
21+ $14.4358 $303.1518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,291 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess