EN
  • EN
  • DE

LTC3129IUD#PBF

Part No LTC3129IUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 0.2A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.92V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.4V
Maximum Output Voltage 15.75V
Output Current 200mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 137409-LTC3129IUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3129IUD#PBF CAD Model

Description

Linear Technology's LTC3129IUD#PBF: High Efficiency, 3V to 15V, 200mA Buck-Boost DC/DC Converter

The LTC3129IUD#PBF is a versatile and robust buck-boost DC/DC converter from Linear Technology, designed to deliver a regulated output voltage from a varying input voltage source. This high-efficiency converter is capable of operating with an input voltage range from 3V to 15V, making it an ideal power solution for applications that experience wide input voltage variations, such as battery-powered devices, automotive power systems, and industrial equipment.

One of the key features of the LTC3129IUD#PBF is its ability to provide a continuous output current of up to 200mA, ensuring reliable performance for a wide range of load conditions. The converter employs a proprietary 4-switch PWM architecture, which enables seamless transitions between buck and boost modes, minimizing ripple and ensuring a stable output voltage regardless of whether the input voltage is above, below, or equal to the output voltage.

The LTC3129IUD#PBF is designed with efficiency in mind. Its low quiescent current and Burst Mode® operation help in reducing the power consumption when the load is light, thereby extending battery life in portable applications. Additionally, the device features an internal soft-start to limit inrush current during startup, further enhancing its performance in sensitive applications.

This converter is also equipped with a range of protection features to safeguard the device and the load. These include over-temperature protection, short-circuit protection, and under-voltage lockout, ensuring that the LTC3129IUD#PBF operates safely under various conditions.

The LTC3129IUD#PBF comes in a compact, 16-lead QFN package, which is ideal for space-constrained applications. Its small footprint and high level of integration make it a convenient choice for designers looking to minimize board space without sacrificing performance.

Whether you're developing portable medical devices, handheld instruments, or any other application that demands a flexible and reliable power supply, the LTC3129IUD#PBF from Linear Technology is an excellent choice that combines efficiency, versatility, and durability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9799 $54.8995
12+ $9.0092 $108.1104
18+ $8.7276 $157.0968
24+ $8.4461 $202.7064
31+ $8.1646 $253.1026
41+ $7.3200 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess