EN
  • EN
  • DE

LTC3130EMSE#PBF

Part No LTC3130EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.6A 16MSOP / Conv DC-DC 2.4V to 25V Step Down/Step Up Single-Out 1V to 25V 0.6A 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.4V
Voltage Input MAX 25V
Output Voltage 1V
Output Voltage MAX 25V
Output Current 600mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP
Win Source Part Number 783260-LTC3130EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3130
Introduction Date August 04, 2016
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3130EMSE#PBF CAD Model

Description

Linear Technology LTC3130EMSE#PBF Overview

The LTC3130EMSE#PBF is a high-performance, buck-boost voltage regulator from Linear Technology, designed to deliver continuous and seamless transition between buck and boost modes. This versatile component is engineered to accommodate a wide range of input voltages, from 2.4V to 15V, and provides an adjustable output voltage from 0.5V to 15V, making it an ideal choice for battery-operated devices, automotive applications, and portable electronics.

Key Features

  • Wide Input Voltage Range: Capable of operating with input voltages from 2.4V to 15V, the LTC3130EMSE#PBF can handle a variety of power sources, including single-cell Li-Ion batteries and multi-cell battery stacks.
  • Adjustable Output Voltage: The output voltage is user-configurable from 0.5V to 15V, allowing for flexibility in design and compatibility with different loads.
  • High Efficiency: With its advanced design, the regulator maintains high efficiency across a wide range of input and output voltages, reducing power loss and heat generation.
  • Buck-Boost Operation: The seamless transition between buck and boost modes ensures a constant output voltage even when the input voltage crosses the output voltage level.
  • Programmable Switching Frequency: The switching frequency can be programmed between 300kHz and 2MHz, enabling optimization for efficiency or component size.
  • Robust Protection Features: Includes over-temperature protection, short-circuit protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Compact Package: Available in a 16-lead MSOP package, the LTC3130EMSE#PBF is suitable for space-constrained applications.

Applications

The LTC3130EMSE#PBF is an excellent choice for a variety of applications where voltage regulation is critical, such as:

  • Portable Medical Devices
  • Handheld Instruments
  • Automotive Power Systems
  • Industrial Power Supplies
  • Point of Load Converters
  • Energy Harvesting Systems

With its advanced features and flexible design, the LTC3130EMSE#PBF from Linear Technology is a powerful solution for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8725 $54.3625
12+ $8.9210 $107.0520
18+ $8.6422 $155.5596
24+ $8.3634 $200.7216
31+ $8.0847 $250.6257
42+ $7.2483 $304.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess