EN
  • EN
  • DE

PIC18F45K22-I/ML

Part No PIC18F45K22-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC18F45
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655578-PIC18F45K22-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F45K22-I/ML CAD Model

Description

Microchip Technology's PIC18F45K22-I/ML Microcontroller

The PIC18F45K22-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, known for its versatility and efficiency in a wide range of embedded applications. This MCU belongs to Microchip's renowned PIC18F K-series, specifically designed to meet the demands of power-sensitive and cost-sensitive applications.

Key Features:

  • Core: The device features a robust PIC18 core with an enhanced Mid-Range 8-bit architecture, providing a perfect balance between processing power and power consumption. It operates at a maximum speed of 64 MHz, delivering the computational performance needed for complex tasks.
  • Memory: It is equipped with 32 KB of Flash memory, 1536 bytes of RAM, and 256 bytes of EEPROM, allowing ample space for program storage and data manipulation. This makes the MCU suitable for applications requiring significant code space and data storage.
  • I/O and Peripherals: The PIC18F45K22-I/ML boasts 35 I/O pins and a rich set of peripherals, including a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, serial communication interfaces such as SPI, I2C, and EUSART, as well as Capture/Compare/PWM modules for advanced control applications.
  • Low Power Consumption: It features several power-managed modes, including Idle and Sleep modes, which help to minimize power consumption and extend battery life in portable devices.
  • Package: The MCU is available in a 44-pin QFN (Quad Flat No-lead) package, making it ideal for space-constrained applications.

Applications:

The PIC18F45K22-I/ML is a versatile MCU that can be used in a variety of applications, such as:

  • Industrial Control Systems
  • Automotive Accessories
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices
  • Home Automation

Its extensive feature set and low power capabilities make it an excellent choice for designers looking for a reliable and cost-effective solution for their embedded projects. With Microchip's commitment to long-term availability and support, the PIC18F45K22-I/ML is a smart choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5025 $66.0100
8+ $13.5406 $108.3248
12+ $13.1174 $157.4088
16+ $12.6943 $203.1088
21+ $12.2711 $257.6931
28+ $11.0017 $308.0476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess