EN
  • EN
  • DE

LTC3206EUF#PBF

Part No LTC3206EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 400MA 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 11
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 4.5V
Channel Output Current 400mA
Frequency 960kHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 303273-LTC3206EUF
Ultra Librarian 3D Model Ultra Librarian LTC3206EUF#PBF CAD Model

Description

Product Overview: LTC3206EUF#PBF

The LTC3206EUF#PBF is a high-efficiency, multi-channel LED driver designed and manufactured by Linear Technology. This advanced driver is specifically tailored for driving multiple LEDs with precise current control, making it an ideal choice for portable devices that require uniform brightness and high-quality display backlighting.

Key Features

  • Multiple LED Channels: The LTC3206EUF#PBF can drive up to 8 LEDs in series per channel, with six channels in total. This allows for flexible and diverse lighting configurations suitable for a variety of applications.
  • High Efficiency: With an efficiency rating that can reach up to 90%, this LED driver ensures minimal power loss and extended battery life in portable applications.
  • Precision Dimming Control: The device features 1% LED current matching which ensures uniform brightness across all LEDs. It also provides 32-step logarithmic dimming control for each channel, allowing for smooth and precise brightness adjustments.
  • Charge Pump Architecture: The integrated 1x/1.5x/2x charge pump optimizes efficiency based on the LED forward voltage requirements, enabling consistent LED driving across a wide input voltage range of 2.9V to 4.5V.
  • Thermal Protection: The LTC3206EUF#PBF is equipped with thermal shutdown protection to prevent overheating, ensuring reliable operation and longevity of the device.
  • Compact Design: Housed in a 24-lead QFN package (4mm × 4mm), this LED driver is designed for space-constrained applications.

Applications

The versatility of the LTC3206EUF#PBF makes it suitable for a wide range of applications, including:

  • Mobile phones and handheld devices
  • Portable media players
  • GPS units
  • Digital cameras
  • Other battery-powered devices requiring high-quality LED backlighting

The LTC3206EUF#PBF is a robust solution for designers looking to enhance the visual performance of their products while maintaining energy efficiency. Its combination of multiple channel outputs, precision dimming, and compact form factor makes it an excellent choice for sophisticated portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess