EN
  • EN
  • DE
  • IT

LTC3217EUD

Part No LTC3217EUD
Manufacturer Linear Technology
Description 600mA Low Noise Multi-LED Camera Light Charge Pump
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208690-LTC3217EUD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3217EUD CAD Model

Description

Linear Technology LTC3217EUD - LED Driver IC Overview

The LTC3217EUD from Linear Technology is a highly efficient, charge pump-based, constant-current LED driver designed to provide a simple and compact solution for driving LEDs in portable devices. It is especially suitable for applications such as mobile phones, digital cameras, and other handheld devices where space is at a premium and efficient power use is critical.

Operating from a 2.9V to 4.4V input voltage range, the LTC3217EUD is capable of driving up to six LEDs with currents up to 30mA each, which can be adjusted via a single external resistor. This feature allows designers to set the desired brightness level for their application easily. Additionally, the device offers 1x/1.5x/2x mode charge pump operation, which automatically switches modes based on LED forward voltage requirements, ensuring optimal efficiency across various operating conditions.

The LTC3217EUD incorporates internal soft-start capability to limit inrush current during startup, thus providing a more reliable operation and extending battery life. It also includes over-temperature protection that shuts down the device to prevent damage under extreme conditions.

Designed with a low-profile (0.75mm) 16-lead QFN package, the LTC3217EUD minimizes the footprint on the PCB and is ideal for space-constrained applications. This LED driver also features a shutdown mode that reduces the supply current to less than 1µA, further conserving power when the LEDs are not in use.

For enhanced flexibility, the LTC3217EUD provides a 1MHz fixed-frequency operation, which allows the use of small external components, thus reducing the overall solution size. The device also offers an I²C interface for enabling, disabling, and dimming individual LEDs, providing precise control over the lighting effects and power consumption.

In summary, the LTC3217EUD from Linear Technology is a versatile, efficient, and compact LED driver IC that is well-suited for a wide range of portable applications. Its ease of use, combined with advanced features such as automatic mode switching and I²C control, make it an excellent choice for designers looking to enhance their products with high-quality LED illumination.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5406 $68.1090
35+ $3.7256 $130.3960
54+ $3.6092 $194.8968
75+ $3.4927 $261.9525
96+ $3.3764 $324.1344
129+ $3.0270 $390.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess