EN
  • EN
  • DE
  • IT

LTC3221EDC-5

Part No LTC3221EDC-5
Manufacturer Linear Technology
Description Micropower, Regulated Charge Pump in 2 × 2 DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208693-LTC3221EDC-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3221EDC-5 CAD Model

Description

Linear Technology LTC3221EDC-5 Overview

The LTC3221EDC-5 is a high-performance, integrated charge pump from Linear Technology that is designed to provide a regulated 5V output from an input voltage range of 2.8V to 4.5V. This makes it an ideal power solution for portable battery-powered devices that require a consistent 5V supply for various components such as microcontrollers, sensors, and communication modules.

Key Features

  • Efficient Charge Pump Technology: Utilizes 1x/1.5x/2x modes to optimize efficiency based on the input voltage conditions.
  • Adjustable Output: While designed for a 5V output, the device offers an adjustable output range from 2.7V to 5.5V, catering to a variety of design requirements.
  • Low Noise Operation: Features low noise constant frequency operation at 1MHz, which minimizes interference with RF and other sensitive circuits.
  • Thermal Management: Built-in thermal overload protection safeguards the device under high power operation or adverse thermal conditions.
  • Compact Design: The LTC3221EDC-5 comes in a small 6-pin DFN package, making it suitable for space-constrained applications.

Applications

With its versatile input voltage range and stable output, the LTC3221EDC-5 is perfect for a wide array of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Transmitters and GPS Devices
  • White LED Backlights
  • Small OLED Displays

Reliability and Support

Linear Technology is known for its commitment to quality, and the LTC3221EDC-5 is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring reliable performance over its operational lifespan. Furthermore, Linear Technology provides comprehensive technical support and documentation to assist designers in integrating this charge pump into their projects with confidence.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess