EN
  • EN
  • DE

LTC3330EUH#TRPBF

Part No LTC3330EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK/LDO SYNC 50MA 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, Energy Harvesting
Voltage - Input 1.8 V to 19 V
Number of Outputs 2
Output Voltage Adjustable
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 1062479-LTC3330EUH#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3330EUH#TRPBF CAD Model

Description

LTC3330EUH#TRPBF - Energy Harvesting Power Supply

The LTC3330EUH#TRPBF from Linear Technology is a high-efficiency, versatile energy harvesting power supply that integrates a nanopower buck-boost converter with a low loss full-wave bridge rectifier, and a high reliability battery backup power manager. This innovative product is designed to extend the life of primary batteries in low power systems or to enable battery-free operation through energy harvesting from sources such as solar, thermal, piezoelectric, or electromagnetic.

Key Features:

  • Integrated Energy Harvesting: The LTC3330EUH#TRPBF captures energy from a variety of DC sources, efficiently converting it for storage or immediate use.
  • Wide Input Voltage Range: With an input voltage range of 1.8V to 20V for energy harvesting and 1.8V to 5.5V for battery operation, this product is highly adaptable to different power environments.
  • Low Quiescent Current: An ultra-low quiescent current of 950nA (energy harvesting mode) and 1.6µA (battery mode) ensures minimal power waste, making it ideal for always-on applications.
  • Battery Backup Functionality: The device seamlessly transitions between energy harvesting and battery power, ensuring uninterrupted power supply to the load.
  • Highly Configurable: The LTC3330EUH#TRPBF offers selectable buck-boost modes and programmable battery charge voltage and current, allowing customization for a wide range of applications.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, safeguarding both the power supply and the connected load.

Applications:

Designed for use in remote or wireless sensor networks, industrial monitoring systems, and environmentally-powered IoT devices, the LTC3330EUH#TRPBF is a key component in reducing environmental impact by minimizing or eliminating the need for disposable batteries. Its energy-efficient design and versatile energy harvesting capabilities make it a smart choice for designers looking to create sustainable, low-maintenance electronic solutions.

Package and Availability:

The LTC3330EUH#TRPBF is offered in a compact 32-lead QFN package and is available in tape and reel packaging, designated by the TRPBF suffix, for automated manufacturing processes. This product is RoHS compliant and designed for long-term reliability in a variety of operating conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess