EN
  • EN
  • DE

MAX734EPA

Part No MAX734EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description +12V, 120mA Flash Memory Programming Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214869-MAX734EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX734EPA CAD Model

Description

The MAX734EPA is a high-performance, adjustable, step-up DC-DC converter chip designed and manufactured by Maxim Integrated. This integrated circuit (IC) is engineered to provide a compact and efficient voltage regulation solution, making it an ideal choice for a wide range of applications, including battery-powered devices, portable electronics, and any system requiring a stable voltage supply from a lower voltage source.

Key Features

  • Adjustable Output: The MAX734EPA offers an adjustable output voltage, which can be set by the user via external resistors. This flexibility allows the device to cater to a variety of voltage requirements for different applications.
  • High Efficiency: With its integrated switch, the MAX734EPA provides high efficiency, which is crucial for extending battery life in portable devices. This efficiency also helps in reducing heat generation, thereby minimizing the need for additional cooling solutions.
  • Low Quiescent Current: The device features a low quiescent current, which is particularly beneficial for battery-powered applications as it helps in conserving energy when the device is in standby mode.
  • Wide Input Voltage Range: The MAX734EPA is designed to operate with an input voltage range that accommodates common battery chemistries and configurations, making it versatile for use in various electronic products.

Applications

The MAX734EPA is suitable for a diverse array of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld medical devices
  • Wireless communication equipment
  • Power backup systems

Technical Specifications

  • Package: The IC is housed in an 8-pin DIP (Dual In-line Package) configuration, which is convenient for prototyping and production.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability across different environmental conditions.

With its combination of features and performance, the Maxim Integrated MAX734EPA voltage regulator is a versatile solution that meets the needs of modern electronic designs requiring efficient power management.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess