EN
  • EN
  • DE

LTC3400

Part No LTC3400
Manufacturer Linear Technology
Description 600mA, 1.2MHz Micropower Synchronous Boost Converter in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208700-LTC3400
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3400 CAD Model

Description

LTC3400: High Efficiency, 1.2MHz Synchronous Step-Down Regulator

The LTC3400 from Linear Technology is a highly efficient, synchronous, fixed frequency, step-down DC/DC converter in a tiny 6-lead ThinSOT package. Designed to meet the needs of modern portable electronics, the LTC3400 provides a compact, high-efficiency solution for battery-powered applications. The device is capable of delivering up to 600mA of continuous output current at voltages as low as 0.8V, making it ideal for single-cell Li-Ion or multi-cell alkaline/NiMH applications.

With its internal synchronous switch, the LTC3400 eliminates the need for an external Schottky diode, thus reducing both system complexity and component count. This feature, along with a switching frequency of up to 1.2MHz, allows the use of small, low-cost capacitors and inductors less than 2mm in height. The high switching frequency also enables fast transient response and allows for loop stabilization with a small ceramic output capacitor, saving even more space on the PCB.

The LTC3400 incorporates Burst Mode® operation, which significantly improves efficiency at low output currents, making it particularly suitable for applications with standby modes. This feature reduces quiescent current to only 20µA, thereby prolonging battery life in portable systems. For noise-sensitive applications, the LTC3400 can be configured to run in either Burst Mode operation or forced continuous mode.

Additional features of the LTC3400 include a low dropout operation, ensuring the maximum duty cycle can reach up to 100%, a feature that is critical during low battery voltages. The device also offers internal compensation, a Power Good output signal, and thermal shutdown for additional system protection.

The LTC3400's performance is characterized by its high efficiency, which can reach up to 96%, and its ability to maintain a constant output voltage over a wide range of input voltages from 2.5V to 5.5V. Its robust design and comprehensive feature set make the LTC3400 an excellent choice for modern, high-performance portable electronics.

Overall, the LTC3400 from Linear Technology is a powerful, versatile, and space-efficient solution for a wide array of portable power applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess