EN
  • EN
  • DE
  • IT

LTC3401EMS#TR

Part No LTC3401EMS#TR
Manufacturer Linear Technology
Description Conv DC-DC 0.5V to 5.5V Synchronous Step Up Single-Out 2.6V to 5.5V 1A Micropower 10-Pin MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739523-LTC3401EMS#TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3401
Introduction Date May 07, 2002
ECCN EAR99
Country of Origin Malaysia ,Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC3401EMS#TR CAD Model

Description

LTC3401EMS#TR - Linear Technology

The LTC3401EMS#TR is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, designed to deliver impressive performance in a compact package. This versatile component is ideal for portable power applications, where space is at a premium and efficiency is critical.

Key Features:

  • High Efficiency: Capable of up to 96% efficiency, the LTC3401EMS#TR ensures minimal power loss and is excellent for battery-powered devices.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, it accommodates a variety of power sources, making it highly adaptable for different applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to VIN, providing flexibility in powering a range of devices with different voltage requirements.
  • High Frequency Operation: Operating at a fixed frequency of 1.5MHz, it allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.
  • Low Quiescent Current: It features a low quiescent current, which is crucial for extending battery life in portable applications.
  • Current Mode Operation: Provides excellent line and load transient response.
  • MSOP-10 Package: The device is available in a compact MSOP-10 package, which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LTC3401EMS#TR adheres to environmental regulations, being lead-free and RoHS compliant.

Applications:

The LTC3401EMS#TR is well-suited for a variety of applications, including but not limited to:

  • Portable Instruments
  • Wireless Modems
  • PDAs and Handheld Computers
  • Digital Cameras
  • MP3 Players

With its combination of high efficiency, small size, and flexibility, the LTC3401EMS#TR from Linear Technology is an excellent choice for designers looking to optimize their power management solutions in portable and space-sensitive applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5484 $50.0324
27+ $3.7321 $100.7667
42+ $3.6154 $151.8468
58+ $3.4988 $202.9304
74+ $3.3822 $250.2828
99+ $3.0323 $300.1977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess