EN
  • EN
  • DE

LTC3406B-2ES5#TRMPBF

Part No LTC3406B-2ES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 303303-LTC3406B-2ES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3406B-2ES5#TRMPBF CAD Model

Description

Linear Technology's LTC3406B-2ES5#TRMPBF: A High-Efficiency, Synchronous Step-Down Regulator

The LTC3406B-2ES5#TRMPBF is a versatile and efficient synchronous step-down regulator from Linear Technology, a leader in high-performance analog integrated circuits. This compact, monolithic device is designed to deliver a continuous output current up to 600mA, making it an ideal choice for portable battery-powered devices where space and power efficiency are critical.

With an input voltage range of 2.5V to 5.5V, the LTC3406B-2ES5#TRMPBF is perfectly suited for single-cell lithium-ion/polymer, or multi-cell alkaline/NiMH applications. Its high switching frequency of up to 2.25MHz allows for the use of small, low-cost capacitors and inductors, further minimizing the footprint and cost of the overall power supply design.

The device features a very low no-load quiescent current of only 20uA, which significantly extends battery life in portable systems. When the load current drops below the level required for efficient operation, the regulator automatically transitions to a low-power Burst Mode operation, ensuring high efficiency across the full range of load currents.

The LTC3406B-2ES5#TRMPBF also offers a host of protection features to safeguard your application. These include internal soft-start to limit inrush current during startup, thermal shutdown to prevent overheating, and current limit protection to avoid damage from over-current conditions. Furthermore, the regulator ensures stable operation with ceramic output capacitors, which are known for their low ESR (Equivalent Series Resistance) and compact size.

For design flexibility, the LTC3406B-2ES5#TRMPBF provides an adjustable output voltage from 0.6V to VIN, allowing designers to tailor the output to the specific needs of their application. Additionally, the regulator comes in a small, low-profile (1mm) ThinSOT package, which is optimal for space-constrained applications.

Overall, the LTC3406B-2ES5#TRMPBF is a reliable and efficient solution for modern electronics requiring a compact power supply solution. With its high efficiency, small size, and comprehensive protection features, it is an excellent choice for portable and battery-operated devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6962 $61.0506
30+ $3.8531 $115.5930
47+ $3.7330 $175.4510
64+ $3.6128 $231.2192
83+ $3.4916 $289.8028
111+ $3.1312 $347.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess