EN
  • EN
  • DE

LTC3406ES5-1.5

Part No LTC3406ES5-1.5
Manufacturer Linear Technology
Description 1.5MHz, 600mA Synchronous Step-Down Regulator in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208716-LTC3406ES5-1.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3406ES5-1.5 CAD Model

Description

LTC3406ES5-1.5: High Efficiency, 600mA Synchronous Step-Down Regulator

The LTC3406ES5-1.5 is a high-performance, synchronous step-down regulator from Linear Technology, designed to deliver a continuous output current up to 600mA. This compact and efficient power management solution operates over a wide input voltage range from 2.5V to 5.5V, making it suitable for single-cell Li-Ion/Polymer or multi-cell alkaline/NiMH applications.

Key Features:

  • Output Voltage: The LTC3406ES5-1.5 is optimized to provide a fixed output voltage of 1.5V, which is ideal for powering low-voltage digital circuits.
  • High Efficiency: With its synchronous operation, the regulator achieves up to 96% efficiency, reducing power loss and heat generation, thus extending battery life in portable applications.
  • No Schottky Diode Required: The internal synchronous rectification design eliminates the need for an external Schottky diode, reducing component count and board space.
  • Low Dropout Operation: The device maintains high efficiency during low dropout conditions, ensuring a stable output even when the input voltage is close to the output voltage.
  • High Frequency Operation: With a switching frequency of 1.5MHz, the LTC3406ES5-1.5 allows for the use of small surface mount inductors and capacitors, resulting in a compact power supply solution.
  • Thermal Protection: The regulator includes thermal shutdown protection to prevent damage from overheating during high load conditions or ambient temperature extremes.

Applications:

The LTC3406ES5-1.5 is versatile and can be used in a variety of applications, including:

  • Handheld Devices
  • Wireless and DSL Modems
  • Digital Cameras and MP3 Players
  • GPS Receivers
  • Portable Medical Equipment

The device comes in a compact ThinSOT package, which is ideal for space-constrained applications. With its excellent power efficiency and low quiescent current, the LTC3406ES5-1.5 is a reliable choice for designers looking to optimize power consumption in battery-powered devices. Its robust feature set ensures performance and reliability, making it a preferred choice for modern electronic applications where efficiency and space savings are critical.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess