LTC3406ES5ADJ - High-Efficiency, 600mA, Synchronous Step-Down Regulator
The LTC3406ES5ADJ is a high-performance, synchronous step-down regulator from Linear Technology, designed to deliver continuous output currents up to 600mA. This regulator is part of Linear Technology's extensive range of power management solutions, offering efficiency, reliability, and compactness for a wide array of applications.
With an adjustable output voltage range from 0.8V to VIN, the LTC3406ES5ADJ provides a versatile platform for designing power systems that require precise voltage regulation. The device operates over an input voltage range of 2.5V to 5.5V, making it an ideal choice for single Li-Ion, multi-cell alkaline, or NiMH applications. The LTC3406ES5ADJ is particularly well-suited for portable devices due to its small footprint and high efficiency, which can extend battery life.
The LTC3406ES5ADJ employs a constant frequency, current mode architecture that provides fast transient response and excellent loop stability. Its high switching frequency of up to 2.25MHz allows the use of tiny, low-cost capacitors and inductors less than 2mm in height, which is beneficial for space-constrained applications. Moreover, the device features internal synchronous rectification, which enhances efficiency by reducing power loss and eliminating the need for an external Schottky diode.
Additional features of the LTC3406ES5ADJ include a low dropout operation, ensuring the regulator maintains output regulation even when the input voltage is close to the output voltage, and a 100% duty cycle for low dropout operation. It also boasts thermal shutdown and current limit protection, safeguarding the device and the system under extreme conditions.
For design flexibility, the LTC3406ES5ADJ is available in a compact ThinSOT package, which is highly suitable for portable applications where space and thermal performance are critical. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create efficient, reliable, and compact power supply systems.