EN
  • EN
  • DE

LTC3445EUF

Part No LTC3445EUF
Manufacturer Linear Technology
Description I2C Controllable Buck Regulator with Two LDOs in a 4mm × 4mm QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208766-LTC3445EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3445EUF CAD Model

Description

The LTC3445EUF from Linear Technology is a versatile and efficient power management integrated circuit (PMIC) designed for portable and space-constrained applications. This compact, multifunctional device integrates a high-efficiency, synchronous buck-boost DC/DC converter with an array of additional features to provide a complete power management solution.

Key Features:

  • Wide Input Voltage Range: The LTC3445EUF operates over a wide input voltage range from 2.4V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.5V to 5.25V, which allows for great flexibility in powering various components within an electronic system.
  • High Efficiency: Its synchronous buck-boost architecture ensures high efficiency across a wide range of load currents.
  • Multiple Operating Modes: The device can operate in Burst Mode® for high efficiency at low output currents, or it can be set to fixed frequency PWM mode for noise-sensitive applications.
  • Low Quiescent Current: It features a low quiescent current, contributing to extended battery life in portable devices.
  • Integrated Soft-Start: The integrated soft-start feature limits inrush current during startup, providing a smooth power-up sequence for sensitive electronics.
  • Overvoltage Protection: The LTC3445EUF includes overvoltage protection to safeguard the device and downstream components from unexpected voltage spikes.
  • Compact Package: Housed in a compact 24-lead QFN package, the LTC3445EUF saves valuable board space and is suitable for automated assembly processes.

Applications:

The LTC3445EUF is ideal for a variety of applications, including:

  • Handheld Devices
  • Portable Media Players
  • Portable Instruments
  • Medical Devices
  • Wireless and DSL Modems
  • GPS Receivers

With its broad input voltage range, adjustable output, and high-efficiency operation, the LTC3445EUF from Linear Technology is an excellent choice for designers looking to optimize power management in their portable and compact electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess