The LTC3406ES6#TRPBF is a high-efficiency, monolithic synchronous buck regulator using a constant frequency, current mode architecture. Manufactured by Linear Technology, a leader in analog integrated circuits, this product offers a compact and efficient energy management solution for a variety of applications.
Key Features
- High Efficiency: Capable of up to 96% power efficiency, the LTC3406ES6#TRPBF minimizes power loss and heat generation, making it ideal for battery-powered devices.
- Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN with an external resistor divider, providing flexibility to power a wide range of devices.
- Up to 600mA Output Current: It supports a continuous output current up to 600mA, suitable for demanding applications.
- Low Quiescent Current: Its low no-load quiescent current extends battery life in portable electronics when in standby mode.
- High Switching Frequency: The device operates at a fixed frequency of 1.5MHz, allowing the use of small surface mount inductors and capacitors, thus reducing noise and saving on PCB space.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device and the system it powers from damage due to excessive heat.
Applications
The LTC3406ES6#TRPBF is versatile and can be used in a variety of applications, including:
- Portable Instruments
- Medical Devices
- Wireless and DSL Modems
- PDAs and Handheld Computers
- MP3 Players
- Digital Cameras
- Other Battery-Powered Devices
Package and Availability
This regulator is available in a compact SOT-23 package, which is ideal for space-constrained applications. The LTC3406ES6#TRPBF is also lead-free and RoHS compliant, ensuring environmental safety and global acceptance. For pricing, samples, and availability, please contact Linear Technology or an authorized distributor.