EN
  • EN
  • DE

LTC3407AIMSE-2#PBF

Part No LTC3407AIMSE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.8A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062531-LTC3407AIMSE-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3407AIMSE-2#PBF CAD Model

Description

The LTC3407AIMSE-2#PBF is a high-efficiency, dual synchronous step-down DC/DC regulator produced by Linear Technology, which is now part of Analog Devices. This compact and versatile component is designed to minimize external component count while providing a flexible and robust power management solution for a wide range of applications.

Key Features:

  • Output Voltage Range: The LTC3407AIMSE-2#PBF offers an adjustable output voltage range from 0.8V to 5V, making it suitable for powering a variety of low-voltage digital circuits including microprocessors, FPGAs, and DSPs.
  • Dual Channels: It features two independent channels that can deliver up to 600mA of continuous output current each, providing the flexibility to power multiple circuits with different voltage requirements simultaneously.
  • High Efficiency: With its synchronous operation, the regulator achieves high efficiency of up to 95%, reducing power loss and improving battery life in portable applications.
  • Low Quiescent Current: The device maintains a low no-load quiescent current, which is crucial for battery-powered systems where energy efficiency is a priority.
  • Operating Frequency: The LTC3407AIMSE-2#PBF operates at a fixed frequency of 2.25MHz, allowing the use of small surface-mount inductors and capacitors to minimize the solution footprint.
  • Thermal Performance: Housed in a thermally efficient MSOP-10 package, the regulator is capable of operating over a temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.
  • Burst Mode® Operation: It features Linear Technology's proprietary Burst Mode operation, which enhances efficiency at light loads by reducing switching losses.

Applications:

The LTC3407AIMSE-2#PBF is ideal for portable and battery-powered devices, such as handheld instruments, medical devices, and wireless products, where power efficiency and space constraints are critical considerations. Its dual-channel configuration and high switching frequency also make it an excellent choice for distributed power systems and point-of-load applications.

Conclusion:

With its combination of dual outputs, high efficiency, and compact MSOP-10 packaging, the LTC3407AIMSE-2#PBF from Linear Technology stands out as a versatile power management solution for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess