EN
  • EN
  • DE

LTC3407AIMSE#TRPBF

Part No LTC3407AIMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.6A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062532-LTC3407AIMSE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3407AIMSE#TRPBF CAD Model

Description

Product Overview: LTC3407AIMSE#TRPBF

The LTC3407AIMSE#TRPBF is a high-performance, dual-channel, synchronous step-down regulator designed and manufactured by Linear Technology. This efficient power management integrated circuit (PMIC) is ideal for portable devices that require compact, high-efficiency power solutions.

Key Features:

  • Output Voltage Range: The device provides two independently adjustable outputs with a voltage range from 0.8V to 5V, allowing for versatility in different applications.
  • High Efficiency: With up to 95% efficiency, the LTC3407AIMSE#TRPBF minimizes power loss, enhancing battery life in portable applications.
  • Synchronous Operation: The synchronous rectification design contributes to the high efficiency, especially at low output voltages.
  • Current Mode Operation: The device operates with a constant frequency current mode architecture, ensuring stable operation over a wide range of input and output voltages.
  • Low Dropout Operation: The regulator's low dropout performance is ideal for applications requiring maximum battery life.
  • Small Footprint: Housed in a compact 10-lead MSOP package, the LTC3407AIMSE#TRPBF is suitable for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance is achieved through internal thermal shutdown and cycle-by-cycle current limit.
  • Frequency Synchronization: The device allows for synchronization to an external clock, which can help to minimize RF interference in noise-sensitive applications.

Applications:

The LTC3407AIMSE#TRPBF is particularly well-suited for portable electronics where efficient power conversion is crucial. Typical applications include:

  • Handheld Devices
  • Portable Media Players
  • Mobile Phones
  • Digital Cameras
  • GPS Devices
  • PDAs and Pocket PCs

Quality and Reliability:

Linear Technology is known for its commitment to quality and reliability, and the LTC3407AIMSE#TRPBF is no exception. It is designed to meet the rigorous demands of portable applications, ensuring a long operational life and consistent performance.

Ordering Information:

The product is available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating efficient assembly for high-volume production. When planning for production or prototyping, ensure to specify the correct part number to receive the tape and reel version of this versatile step-down regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6216 $59.5944
22+ $5.4331 $119.5282
33+ $5.2633 $173.6889
46+ $5.0936 $234.3056
59+ $4.9238 $290.5042
79+ $4.4144 $348.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess