EN
  • EN
  • DE

LTC3409AEDD#PBF

Part No LTC3409AEDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8DFN / Conv DC-DC 1.6V to 5.5V Synchronous Step Down Single-Out 0.62V to 5.5V 0.6A 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 5.5V
Output Voltage 0.62V
Output Voltage MAX 5.5V
Output Current 600mA
Frequency - Switching 1.7MHz ~ 2.6MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783323-LTC3409AEDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3409A
Introduction Date May 14, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3409AEDD#PBF CAD Model

Description

Product Overview: LTC3409AEDD#PBF

The LTC3409AEDD#PBF is a high-efficiency, synchronous step-down DC/DC converter designed and manufactured by Linear Technology. It is specifically engineered to provide a compact, high-performance power management solution for a wide range of applications.

Key Features

  • High Efficiency: Capable of up to 95% efficiency, this converter helps to minimize power loss during operation, making it ideal for battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, allowing for a wide range of output voltages suitable for various applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, the LTC3409AEDD#PBF is versatile and can be used in systems with different supply voltages.
  • High Switching Frequency: A switching frequency of up to 3MHz allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply circuit.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, which simplifies the circuit and improves efficiency.
  • Low Dropout Operation: The 100% duty cycle capability provides low dropout operation, which is critical for maximum battery life in portable applications.
  • Overtemperature Protection: Built-in overtemperature protection ensures that the device operates within safe temperature limits.

Applications

The LTC3409AEDD#PBF is ideal for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems and Networking Equipment
  • Medical Devices
  • Point-of-Load Power Supplies

Package and Reliability

This converter is offered in a compact 10-lead DFN (3mm x 3mm) package, which is suitable for space-constrained applications. The LTC3409AEDD#PBF is also RoHS-compliant and designed to meet the rigorous standards of reliability and performance that Linear Technology is known for.

Conclusion

With its high efficiency, flexible voltage options, and compact size, the LTC3409AEDD#PBF from Linear Technology is an excellent choice for designers looking to optimize power consumption and maximize battery life in their portable and space-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess