EN
  • EN
  • DE

LTC3409AIDD#TRPBF

Part No LTC3409AIDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8DFN / Conv DC-DC 1.6V to 5.5V Synchronous Step Down Single-Out 0.62V to 5.5V 0.6A Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 5.5V
Output Voltage 0.62V
Output Voltage MAX 5.5V
Output Current 600mA
Frequency - Switching 1.7MHz ~ 2.6MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783325-LTC3409AIDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3409A
Introduction Date May 14, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3409AIDD#TRPBF CAD Model

Description

The LTC3409AIDD#TRPBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices. This compact and efficient power management IC is designed to provide precise voltage regulation with a high level of integration, suitable for portable and space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 5.5V, making it versatile for a variety of power sources, including single-cell lithium-ion batteries.
  • High Efficiency: With its synchronous rectification topology, the LTC3409AIDD#TRPBF achieves high efficiency, which is essential for maximizing battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, allowing for a wide range of output voltages to cater to different application requirements.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in light-load conditions or in standby.
  • Fast Transient Response: The LTC3409AIDD#TRPBF provides a fast transient response, which is critical for maintaining output voltage stability during rapid load changes.
  • Integrated Switches: It includes internal switches capable of delivering up to 600mA of continuous output current, reducing the need for external components.
  • Thermal Protection: The regulator incorporates thermal shutdown to protect the device under high temperature conditions.
  • Compact Package: Offered in a low profile (0.75mm) 10-lead DFN (3mm x 3mm) package, it is optimized for space-saving in densely packed PCBs.

Applications:

The LTC3409AIDD#TRPBF is ideal for a wide range of applications, especially where high efficiency and compact size are required. It is particularly suited for:

  • Portable Medical Devices
  • Wireless and DSL Modems
  • Digital Cameras and MP3 Players
  • PDAs and Handheld Computers
  • Point-of-Load Power Supplies

Conclusion:

With its combination of high efficiency, wide input voltage range, adjustable output voltage, and compact form factor, the LTC3409AIDD#TRPBF from Linear Technology stands out as an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess