Linear Technology's LTC3411AEDD#PBF: High-Efficiency, Synchronous Step-Down DC/DC Converter
The LTC3411AEDD#PBF is a high-performance, synchronous step-down DC/DC converter brought to you by Linear Technology, a brand renowned for its precision and reliability in power management solutions. Designed to meet the needs of modern electronics, this compact and efficient converter is ideal for portable devices, where power efficiency and battery life are of paramount importance.
Key Features:
- Wide Input Voltage Range: The LTC3411AEDD#PBF operates from a 2.25V to 5.5V input voltage range, making it versatile for various applications, including single-cell Li-Ion, multi-cell alkaline, or NiMH batteries, as well as 3.3V and 5V intermediate bus systems.
- High Efficiency: With up to 95% efficiency, this converter ensures minimal heat generation and maximizes battery life, which is crucial for portable applications.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility to power a wide range of devices.
- High Output Current: The LTC3411AEDD#PBF can deliver up to 1.25A of continuous output current, suitable for demanding applications.
- Fast Transient Response: Its high switching frequency and current mode operation enable a fast transient response to load changes.
- Low Dropout Operation: The 100% duty cycle low dropout operation is beneficial for longer runtimes in battery-powered systems.
- Thermal Protection: Integrated thermal shutdown provides protection under high-temperature conditions.
- Compact Package: Housed in a small 10-lead DFN (3mm x 3mm) package, the LTC3411AEDD#PBF saves valuable board space.
Applications:
The LTC3411AEDD#PBF is well-suited for a variety of applications, including:
- Handheld Devices
- Wireless Modems
- Digital Cameras
- Medical Instruments
- GPS Receivers
- Portable Media Players
- Other Battery-Powered Devices
With its robust feature set and high efficiency, the LTC3411AEDD#PBF from Linear Technology stands out as a superior choice for designers looking to optimize power consumption and extend battery life in their portable and compact electronic devices.