EN
  • EN
  • DE

LTC3411IDD#PBF

Part No LTC3411IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BOOST ADJ 1.25A 10DFN / Conv DC-DC 2.63V to 5.5V Synchronous Step Down Single-Out 0.8V to 5V 1.25A 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.625V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5V
Output Current 1.25A
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783335-LTC3411IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3411
Introduction Date April 09, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3411IDD#PBF CAD Model

Description

Product Overview: LTC3411IDD#PBF

The LTC3411IDD#PBF is a high-performance, synchronous buck regulator integrated circuit from Linear Technology, a renowned leader in the field of analog integrated circuits. This compact and efficient power management solution is designed to convert a higher input voltage into a lower output voltage with a high degree of efficiency, making it an ideal choice for portable and space-constrained applications.

Key Features

  • High Efficiency: The LTC3411IDD#PBF boasts an efficiency of up to 95%, ensuring minimal power loss during the voltage conversion process and making it suitable for battery-powered devices.
  • Wide Input Voltage Range: This regulator can operate with an input voltage range of 2.25V to 5.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility for different voltage requirements.
  • High Switching Frequency: With a switching frequency of up to 4MHz, the LTC3411IDD#PBF allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.
  • Low Dropout Operation: The device's 100% duty cycle capability enables low dropout operation, which is critical for maintaining output regulation when the input voltage is close to the output voltage.

Applications

The LTC3411IDD#PBF is versatile and can be used in a variety of applications, including:

  • Handheld Devices
  • Laptop and Notebook Computers
  • Portable Media Players
  • Medical Devices
  • Wireless and DSL Modems

Quality and Reliability

Linear Technology is committed to the highest standards of quality, and the LTC3411IDD#PBF is no exception. It is manufactured in a robust package designed to withstand the rigors of industrial environments. With its thermal protection and current limit features, this regulator ensures reliable performance under varying conditions.

Conclusion

In summary, the LTC3411IDD#PBF from Linear Technology is a versatile, efficient, and reliable power solution that meets the needs of modern electronic devices. Its high efficiency, wide input voltage range, and small form factor make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess