EN
  • EN
  • DE

LTC3413EFE

Part No LTC3413EFE
Manufacturer Linear Technology
Description 3A, 2MHz Monolithic Synchronous Regulator for DDR/QDR Memory Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208741-LTC3413EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3413EFE CAD Model

Description

Linear Technology's LTC3413EFE - High Efficiency, Synchronous Step-Down DC/DC Converter

The LTC3413EFE is a high-performance, synchronous step-down DC/DC converter manufactured by Linear Technology, now part of Analog Devices. This compact and efficient power management solution is designed to meet the rigorous demands of portable and space-constrained electronics.

Key Features:

  • Versatile Input Voltage Range: The device operates from a 2.25V to 5.5V input voltage range, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as standard 3.3V and 5V power rails.
  • High Output Current: The LTC3413EFE can deliver up to 3A of continuous output current to the load, ensuring reliable performance for high-power applications.
  • High Efficiency: With its synchronous operation, the converter minimizes power losses and can achieve up to 95% efficiency, which is crucial for extending battery life in portable devices.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 300kHz to 2.25MHz or synchronized to an external clock, allowing flexibility in optimizing efficiency, performance, and component size.
  • Stable with Ceramic Capacitors: The LTC3413EFE remains stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to bulkier electrolytic capacitors.
  • Thermally Efficient Package: Housed in a 16-lead thermally enhanced TSSOP package, the LTC3413EFE provides excellent thermal performance, crucial for maintaining performance and reliability.

Applications:

The LTC3413EFE is a versatile power solution that caters to a wide range of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Embedded Systems
  • Networking and Telecom Equipment

With its robust feature set, the LTC3413EFE is an excellent choice for designers looking for a high-efficiency, high-current, adjustable step-down converter that can handle the demands of modern electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6030 $52.8240
17+ $6.1851 $105.1467
26+ $5.9762 $155.3812
36+ $5.5583 $200.0988
47+ $5.3493 $251.4171
59+ $5.1403 $303.2777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,364 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess