EN
  • EN
  • DE

LTC3415EUHF#TRPBF

Part No LTC3415EUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 7A SYNC 38QFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 0.6V to 5.5V 7A 38-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.375V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 7A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783343-LTC3415EUHF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3415
Introduction Date January 23, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3415EUHF#TRPBF CAD Model

Description

LTC3415EUHF#TRPBF - High Efficiency, Dual Output Synchronous Step-Down Regulator

The LTC3415EUHF#TRPBF is a high-performance, dual-channel synchronous buck regulator from Linear Technology, now part of Analog Devices, designed to deliver efficient power management for a variety of applications. This compact and versatile component is ideal for systems that require stable, regulated voltages with high efficiency across a wide input voltage range.

Key Features:

  • Wide Input Voltage Range: The LTC3415EUHF#TRPBF operates over a 2.25V to 5.5V input voltage range, making it suitable for single Li-Ion, multi-cell alkaline or NiMH applications, as well as fixed 3.3V or 5V systems.
  • Dual Output Channels: It provides two independent output channels with adjustable output voltages down to 0.6V, enabling flexibility in powering multiple devices with different voltage requirements.
  • High Efficiency: With up to 95% efficiency, this regulator ensures minimal power loss and heat generation, enhancing system reliability and battery life in portable applications.
  • Synchronous Operation: The internal switches improve efficiency and eliminate the need for external Schottky diodes, reducing both the complexity and the footprint of the power supply design.
  • Programmable Frequency: The switching frequency can be programmed between 300kHz and 4MHz or synchronized to an external clock, providing design flexibility and optimization for various applications and components.
  • Robust Protection Features: The device includes over-temperature protection, over-current protection, and short-circuit protection, ensuring safe operation under abnormal conditions.

Applications:

The LTC3415EUHF#TRPBF is suitable for a wide range of applications, including:

  • Dual Polarity Power Supplies
  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • GPS Equipment

Package and Availability:

The LTC3415EUHF#TRPBF is housed in a 5mm x 5mm QFN package, offering a compact solution for space-constrained applications. Its part number ending with TRPBF indicates tape and reel packaging with lead-free finish, which is suitable for automated assembly processes and is RoHS compliant.

With its dual output capability, high efficiency, and a wide range of programmable features, the LTC3415EUHF#TRPBF is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7797 $54.2376
18+ $5.5628 $100.1304
28+ $5.3890 $150.8920
39+ $5.2151 $203.3889
50+ $5.0413 $252.0650
67+ $4.5198 $302.8266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess