EN
  • EN
  • DE

LTC3417AEDHC#TRPBF

Part No LTC3417AEDHC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A/1.5A DL 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 1A, 1.5A
Frequency - Switching 1.5MHz, 600kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Win Source Part Number 139171-LTC3417AEDHC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3417AEDHC#TRPBF CAD Model

Description

LTC3417AEDHC#TRPBF Dual Synchronous Step-Down DC/DC Converter

The LTC3417AEDHC#TRPBF from Linear Technology is a high-performance, dual synchronous step-down DC/DC converter designed to meet the rigorous power requirements of modern portable and fixed electronics. This versatile power management integrated circuit (PMIC) is ideal for applications requiring efficient power conversion, compact size, and reliable operation in a variety of environments.

With an input voltage range of 2.25V to 5.5V, the LTC3417AEDHC#TRPBF is well-suited for single Li-Ion/Polymer, or multi-cell alkaline/NiMH applications. It can deliver up to 800mA of continuous output current from each channel at output voltages as low as 0.8V, making it perfect for powering low-voltage microprocessors and DSPs.

The device features a constant frequency, current mode architecture which provides excellent line and load transient response. Additionally, it includes selectable Burst Mode® operation, which enhances efficiency at light loads and extends battery life. For noise-sensitive applications, the LTC3417AEDHC#TRPBF can be synchronized to an external clock signal to minimize interference.

Other notable features of this dual converter include independent internal soft-start for each channel, a power good voltage monitor, over-temperature protection, and current limit protection. These features ensure that the LTC3417AEDHC#TRPBF not only delivers power efficiently but also operates safely under various conditions.

The LTC3417AEDHC#TRPBF comes in a compact 16-lead DFN package with a low-profile (0.75mm) and small (3mm x 3mm) footprint. This space-saving design is highly beneficial for applications with limited PCB real estate, such as handheld devices.

Whether you're designing a sophisticated mobile device, a portable media player, or a sensitive RF application, the LTC3417AEDHC#TRPBF offers a reliable and efficient power conversion solution that minimizes the need for external components and simplifies the power supply design.

In summary, the LTC3417AEDHC#TRPBF is a dual-channel, highly integrated DC/DC converter that provides robust power management capabilities in a small package, making it an excellent choice for designers looking to optimize power usage in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess