EN
  • EN
  • DE

LTC3417AIFE-2#PBF

Part No LTC3417AIFE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL SYNC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 1A, 1.5A
Frequency - Switching 1.5MHz, 600kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 1062572-LTC3417AIFE-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3417AIFE-2#PBF CAD Model

Description

LTC3417AIFE-2#PBF Dual Synchronous Step-Down DC/DC Converter

The LTC3417AIFE-2#PBF is a high-performance, dual-channel, synchronous step-down DC/DC converter designed and manufactured by Linear Technology. This compact and efficient power management integrated circuit (PMIC) is ideal for portable and space-constrained applications requiring efficient power conversion and distribution.

Each channel of the LTC3417AIFE-2#PBF is capable of delivering up to 800mA of continuous output current at voltages as low as 0.6V, which allows for flexibility in powering a wide range of low-voltage digital ICs, including microprocessors, DSPs, and FPGAs. The input voltage range of 2.5V to 5.5V makes it suitable for single Li-Ion/Polymer, multi-cell alkaline/NiMH, or other standard power sources.

The device features a high switching frequency of up to 4MHz, which enables the use of tiny, low-cost capacitors and inductors, thus reducing the overall solution footprint and cost. Moreover, the LTC3417AIFE-2#PBF incorporates internal switches with low RDS(ON) to minimize losses and improve efficiency, which is crucial for battery-powered devices.

With its 100% duty cycle capability, the LTC3417AIFE-2#PBF can provide low dropout operation, a beneficial feature during battery voltage drops, ensuring consistent performance throughout the battery's life. Additionally, the device includes a Power Good (PG) output to provide system feedback and sequencing for each channel, enhancing system reliability and performance.

The LTC3417AIFE-2#PBF also offers a range of protection features such as over-temperature protection, over-current protection, and short-circuit protection, safeguarding the device and the system from various fault conditions. The device comes in a thermally efficient 20-lead TSSOP package with an exposed pad for enhanced thermal performance.

In summary, the LTC3417AIFE-2#PBF from Linear Technology is a versatile and robust power solution that combines high efficiency, compact design, and comprehensive protection features, making it an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0714 $57.2142
7+ $15.6483 $109.5381
10+ $15.1593 $151.5930
14+ $14.6703 $205.3842
18+ $14.1813 $255.2634
24+ $12.7143 $305.1432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess