EN
  • EN
  • DE

LTC3418EUHF#PBF

Part No LTC3418EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 8A SYNC 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 8A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 020576-LTC3418EUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3418EUHF#PBF CAD Model

Description

LTC3418EUHF#PBF - High Efficiency, Dual Output Synchronous Step-Down DC/DC Converter

The LTC3418EUHF#PBF is a high-performance, dual output synchronous step-down DC/DC converter designed by Linear Technology (now part of Analog Devices), tailored for applications requiring precise, efficient power delivery in a compact footprint. This versatile power management IC is capable of generating two independent output voltages from a single input, making it an ideal choice for portable devices, industrial equipment, and embedded systems where space and power efficiency are critical.

Key Features:

  • Wide Input Voltage Range: The LTC3418EUHF#PBF operates from an input voltage range of 2.25V to 5.5V, accommodating a variety of power sources, including single-cell Li-Ion batteries and multi-cell battery stacks.
  • Dual Output Channels: It provides two output channels with independent voltage regulation. The output voltages are adjustable from 0.8V to 5V, allowing for a high degree of flexibility in powering different circuit blocks.
  • High Efficiency: With its synchronous step-down architecture, the LTC3418EUHF#PBF achieves high efficiency, which can reach up to 95%. This is essential for prolonging battery life in portable applications and reducing thermal stress in enclosed systems.
  • Compact Package: Enclosed in a 38-lead (5mm x 7mm) QFN package, the LTC3418EUHF#PBF minimizes the footprint on the PCB and is suitable for systems where space is at a premium.
  • Low Ripple: The converter design ensures low output voltage ripple, thereby improving the performance of sensitive RF and analog circuits that are powered by the LTC3418EUHF#PBF.

Applications:

The LTC3418EUHF#PBF is highly versatile and can be used in a variety of applications, including:

  • Portable instruments
  • Medical devices
  • Wireless modems
  • GPS devices
  • Industrial supplies

Protection Features:

Linear Technology has equipped the LTC3418EUHF#PBF with a comprehensive set of protection features to ensure reliable operation under adverse conditions. These include over-temperature protection, over-current protection, and short-circuit protection, which safeguard the device and the system it powers from damage due to excessive heat, current, or accidental shorts.

In summary, the LTC3418EUHF#PBF from Linear Technology is a highly integrated, efficient, and compact solution for powering dual supply rails. Its advanced features and robust protection mechanisms make it an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2941 $55.7646
12+ $8.7059 $104.4708
18+ $8.4118 $151.4124
26+ $7.8236 $203.4136
34+ $7.5294 $255.9996
42+ $7.2353 $303.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess