EN
  • EN
  • DE
  • IT

LTC3421EUF#PBF

Part No LTC3421EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 5.25V
Output Current 1A (Switch)
Frequency - Switching 100kHz to 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QFN-EP (4x4)
Win Source Part Number 020579-LTC3421EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3421EUF#PBF CAD Model

Description

The LTC3421EUF#PBF is a versatile and high-performance buck-boost converter integrated circuit (IC) from Linear Technology, designed to provide efficient power management for a wide range of applications. This compact, feature-rich component is ideal for systems that require a regulated output voltage even when the input voltage fluctuates above or below the output voltage.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 1.5V to 5.5V, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications as well as for 3.3V or 5V input rails.
  • Adjustable Output Voltage: The LTC3421EUF#PBF allows for an adjustable output voltage range from 1.245V up to 5.5V, which can be set via external resistors, providing great flexibility to match the needs of various circuit designs.
  • High Efficiency: With its synchronous rectification and low quiescent current, this IC ensures high efficiency across a wide range of load conditions.
  • High Output Current: The device can deliver up to 600mA of continuous output current in buck mode and up to 400mA in boost mode, depending on input/output voltages and thermal conditions.
  • Multiple Operating Modes: The LTC3421EUF#PBF features Burst Mode® operation for high efficiency at low output currents, and a fixed frequency mode with the option to synchronize to an external clock.
  • Compact Package: Housed in a 4mm x 4mm QFN-24 package, this IC is designed for space-constrained applications.
  • Protection Features: It includes over-temperature protection, overvoltage protection, and a low battery detector to ensure safe operation under various conditions.

Applications

The LTC3421EUF#PBF is a versatile power solution that can be used in a variety of applications, including:

  • Handheld devices
  • Portable media players
  • GPS receivers
  • Wireless and DSL modems
  • Point-of-sale devices
  • Medical and healthcare equipment
  • Other battery-powered or multi-voltage systems

Overall, the LTC3421EUF#PBF from Linear Technology is a reliable and efficient choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7778 $56.3334
7+ $15.4075 $107.8525
11+ $14.9260 $164.1860
14+ $14.4445 $202.2230
18+ $13.9630 $251.3340
24+ $12.5186 $300.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess