EN
  • EN
  • DE

LTC3425EUH

Part No LTC3425EUH
Manufacturer Linear Technology
Description 5A, 8MHz, 4-Phase Synchronous Step-Up DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208755-LTC3425EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3425EUH CAD Model

Description

LTC3425EUH - A Robust Synchronous Boost Converter from Linear Technology

The LTC3425EUH is a high-performance, synchronous boost converter integrated circuit designed by Linear Technology, now part of Analog Devices, for portable electronic applications. It is housed in a compact 32-lead QFN (5mm x 5mm) package, making it suitable for space-constrained applications.

This advanced power management IC is capable of generating a fixed output voltage of 5V from an input voltage range of 0.5V to 4.5V, making it ideal for single or multiple cell battery-powered applications, as well as for energy harvesting systems. The LTC3425EUH is specifically engineered to provide a high efficiency solution with its synchronous rectification architecture, which reduces power losses compared to asynchronous solutions.

With its internal 2A switches, the LTC3425EUH can deliver output currents up to 800mA with a typical efficiency of up to 94%. This efficiency, combined with a quiescent current of only 25μA, makes the LTC3425EUH an excellent choice for battery-powered devices where extended battery life is crucial.

The LTC3425EUH also features a Burst Mode® operation that further improves efficiency at light loads, reducing the quiescent current to just 15μA. Additionally, the device has a selectable fixed frequency between 300kHz and 2MHz, allowing the use of small surface mount inductors and capacitors. This flexibility helps designers optimize the converter for size, efficiency, or output ripple.

Protection features of the LTC3425EUH include overvoltage protection, thermal shutdown, and a low-battery detector that signals when the input voltage falls below a programmable threshold. This ensures safe operation under a variety of conditions and prolongs the life of the end application.

Overall, the LTC3425EUH from Linear Technology is a versatile and efficient solution for designers looking to maximize battery life in portable devices while minimizing the solution footprint. Its rich set of features and high performance make it a top choice for applications such as handheld instruments, medical devices, and wireless sensors.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9565 $133.9130
3+ $64.8648 $194.5944
4+ $62.7719 $251.0876
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess