EN
  • EN
  • DE

SPC58EC74E7P000X

Part No SPC58EC74E7P000X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176ELQFP / e200z420 series Microcontroller IC 32-Bit Dual-Core 180MHz 3MB (3M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC58
Standard Package 500
REACH Status REACH Unaffected
Win Source Part Number 1263418-SPC58EC74E7P000X
Ultra Librarian 3D Model Ultra Librarian SPC58EC74E7P000X CAD Model

Description

STMicroelectronics SPC58EC74E7P000X Microcontroller

The SPC58EC74E7P000X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed with robust performance and versatile features to cater to a wide range of automotive and industrial applications. This MCU is part of the SPC5 Chorus series, which is renowned for its high level of integration, real-time capabilities, and enhanced security features.

Key Features:

  • Core: The SPC58EC74E7P000X is equipped with a dual-core e200z4d Power Architecture, running at up to 180 MHz, providing the computational power required for complex and demanding tasks.
  • Memory: It includes a generous memory configuration, featuring up to 4MB of Flash memory and 592KB of RAM, ensuring ample space for application code and data storage.
  • Security: With advanced security features, this MCU supports secure hardware extension (SHE) for encryption and decryption, providing a secure environment for sensitive data and operations.
  • Communication Interfaces: A wide array of communication interfaces is available, including CAN FD, FlexRay, LIN, and Ethernet, offering flexible connectivity options for various automotive communication standards.
  • Analog Interfaces: The device also boasts multiple analog interfaces, such as ADCs and DACs, which are essential for sensor integration and actuator control.
  • Package: The SPC58EC74E7P000X comes in a LQFP176 package, which is ideal for PCB designs that require a balance between space-saving and accessibility for interfacing with other components.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environmental conditions often encountered in automotive applications.

Applications:

The SPC58EC74E7P000X is particularly well-suited for automotive applications such as powertrain systems, chassis and safety systems, and advanced driver assistance systems (ADAS). Its robust feature set also makes it a prime choice for industrial automation, motor control, and various other high-performance embedded system applications.

With its combination of performance, security, and connectivity, the SPC58EC74E7P000X from STMicroelectronics is a powerful and reliable microcontroller that can meet the demanding requirements of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess