EN
  • EN
  • DE

LTC3426ES6

Part No LTC3426ES6
Manufacturer Linear Technology
Description 1.2MHz Step-Up DC/DC Converter in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208756-LTC3426ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3426ES6 CAD Model

Description

The LTC3426ES6 is a high-performance, compact, synchronous step-up DC/DC converter from Linear Technology, designed to meet the needs of modern portable electronic devices. This efficient power management integrated circuit is capable of generating a fixed or adjustable output voltage from an input voltage as low as 0.85V, making it ideal for single-cell Li-Ion or multi-cell alkaline/NiMH applications.

Key Features

  • High Efficiency: The LTC3426ES6 boasts a high efficiency of up to 96%, ensuring minimal power loss during conversion, which is critical for battery-operated devices.
  • Adjustable Output Voltage: The output voltage can be set from 2.5V to 5.25V with an external resistor divider, providing design flexibility to power various loads.
  • Low Startup Voltage: With the ability to start up with an input voltage of just 0.85V, the LTC3426ES6 can operate with low battery voltages, extending device run-time.
  • High Frequency Operation: Operating at a 1.2MHz fixed frequency allows the use of small surface mount inductors and capacitors, reducing the overall solution footprint.
  • Burst Mode® Operation: This feature reduces quiescent current to only 7uA during light load conditions, further prolonging battery life.
  • Internal Synchronous Rectifier: The inclusion of an internal synchronous rectifier improves efficiency by eliminating the need for an external Schottky diode.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating during high power operation or ambient temperature conditions.

Applications

The LTC3426ES6 is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • GPS Receivers
  • Wireless and Bluetooth Devices
  • MP3 Players
  • Digital Cameras
  • Other Battery-Powered Equipment

Encased in a compact SOT-23 package, the LTC3426ES6 is a space-saving solution for modern electronics where efficiency and small size are paramount. Its robust feature set and high level of integration make it an excellent choice for designers looking to maximize battery life while maintaining a slim product profile.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7376 $59.8016
38+ $3.0665 $116.5270
59+ $2.9707 $175.2713
81+ $2.8748 $232.8588
104+ $2.7789 $289.0056
140+ $2.4913 $348.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess