EN
  • EN
  • DE

LTC3429BES6#TRPBF

Part No LTC3429BES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 0.6A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 4.3V
Output Current 600mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 303330-LTC3429BES6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3429BES6#TRPBF CAD Model

Description

Linear Technology's LTC3429BES6#TRPBF Step-Up DC/DC Converter

The LTC3429BES6#TRPBF is a high-performance step-up DC/DC converter designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of power management integrated circuits. This compact and efficient converter is ideal for portable electronics, where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The LTC3429BES6#TRPBF is capable of delivering efficiencies up to 94%, ensuring minimal power loss and longer battery life for the applications it powers.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 5.25V, which allows for a wide range of applications and ensures compatibility with various electronic components.
  • Low Quiescent Current: With a quiescent current of just 7µA, this converter reduces the drain on the battery when in standby mode, further extending the operational life of the end product.
  • High Frequency Operation: Operating at a switching frequency of 1.2MHz, the LTC3429BES6#TRPBF allows the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.
  • Integrated Schottky Diode: The inclusion of an internal low VCESAT switch and Schottky diode simplifies the design and minimizes external component count.
  • “Burst Mode” Operation: The device features a proprietary "Burst Mode" operation that significantly improves efficiency at light loads.

Applications

The LTC3429BES6#TRPBF is perfectly suited for a variety of applications, including but not limited to:

  • Portable medical devices
  • Wireless and DSL modems
  • GPS devices
  • Handheld instruments
  • MP3 players
  • Small LCD displays

Package and Availability

This step-up converter comes in a compact SOT-23 package, specifically the 6-lead SOT-23 package, which is ideal for space-constrained applications. The LTC3429BES6#TRPBF is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating easy integration into automated manufacturing processes.

With its combination of high efficiency, adjustable output, and compact form factor, the LTC3429BES6#TRPBF from Linear Technology stands out as a versatile power solution for designers looking to optimize their power management strategy in portable and battery-powered applications.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3088 $50.4704
20+ $5.1765 $103.5300
30+ $5.0147 $150.4410
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess