EN
  • EN
  • DE

LTC3450EUD#PBF

Part No LTC3450EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV PS TRIPLE TFT/LCD 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, TFT LCD
Voltage - Input 1.5 V to 4.6 V
Number of Outputs 3
Output Voltage 5.1V, -5V, ±10V, ±15V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 103834-LTC3450EUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3450EUD#PBF CAD Model

Description

Linear Technology LTC3450EUD#PBF

The LTC3450EUD#PBF is an advanced, highly efficient, dual-input power converter integrated circuit (IC) from Linear Technology, designed to meet the demanding requirements of portable electronics. This versatile chip offers a compact power management solution by combining a synchronous buck-boost DC/DC converter with an automatic switching feature between USB and battery power sources.

Key Features:

  • Wide Input Voltage Range: The LTC3450EUD#PBF operates efficiently over a wide input voltage range, accommodating various battery chemistries and configurations.
  • Dual Input Power Path: It intelligently manages power from two sources, typically a single-cell lithium-ion/polymer battery and a USB port, ensuring seamless transition between them without interrupting the supply to the load.
  • High Efficiency: The synchronous buck-boost converter is designed for high efficiency across a broad range of load conditions, optimizing battery life for portable devices.
  • Programmable Current Limits: Both USB and battery inputs have programmable current limits, protecting the inputs from overcurrent conditions and complying with USB power specifications.
  • Low Quiescent Current: It features a low quiescent current that reduces power drain when the device is in standby, further extending battery life.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliable operation under various conditions.
  • Compact Package: The LTC3450EUD#PBF comes in a compact, 16-lead QFN package, which is ideal for space-constrained applications.

Applications:

This IC is particularly suited for portable devices that require efficient power management and the ability to charge from multiple sources. Typical applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld GPS Units
  • Other USB-powered gadgets

The LTC3450EUD#PBF is a powerful solution for designers looking to enhance the performance and extend the battery life of their portable electronics. Its advanced features and compact form factor make it an ideal choice for cutting-edge portable applications.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2368 $62.8416
27+ $4.2978 $116.0406
42+ $4.1626 $174.8292
58+ $4.0286 $233.6588
75+ $3.8947 $292.1025
100+ $3.4916 $349.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess