EN
  • EN
  • DE

LTC3455EUF#TRPBF

Part No LTC3455EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CONV DC/DC DUAL USBBATT 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 303346-LTC3455EUF#TRPBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC3455EUF#TRPBF CAD Model

Description

Linear Technology's LTC3455EUF#TRPBF Dual DC/DC Converter

The LTC3455EUF#TRPBF is a high-performance dual DC/DC converter integrated circuit designed by Linear Technology, now part of Analog Devices. This versatile power management solution is ideal for portable applications, providing two independent output voltages from a single lithium-ion/polymer battery or other power sources.

Key Features:

  • Adjustable Outputs: The LTC3455EUF#TRPBF features two adjustable outputs that can be set through external resistors, allowing for a wide range of output voltages to suit various applications.
  • High Efficiency: With up to 96% efficiency, this converter ensures minimal power loss during operation, extending battery life in portable devices.
  • Synchronous Rectification: The inclusion of synchronous rectification contributes to the high efficiency of the device, particularly beneficial at higher load currents.
  • PowerPath™ Control: This feature allows for automatic transition between input power sources, such as USB and battery power, providing seamless operation for the end user.
  • USB Compatible: The LTC3455EUF#TRPBF is designed to be compatible with USB power specifications, making it an excellent choice for USB-powered devices.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Compact Package: Housed in a 24-lead QFN package, the LTC3455EUF#TRPBF offers a compact solution for space-constrained applications.

Applications:

The LTC3455EUF#TRPBF is suitable for a variety of portable devices, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld GPS Units
  • Portable Medical Devices

With its dual independent outputs and high efficiency, the LTC3455EUF#TRPBF is a robust power management solution that enhances the performance and battery life of portable electronic devices. Its compact size, coupled with its advanced features like PowerPath control and USB compatibility, make it a preferred choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5269 $54.1076
8+ $12.6708 $101.3664
13+ $12.2427 $159.1551
18+ $11.3866 $204.9588
23+ $10.9585 $252.0455
29+ $10.5304 $305.3816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess