EN
  • EN
  • DE

LTC3456EUF#PBF

Part No LTC3456EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CONV DC/DC USB BATT 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications USB, Peripherals
Supply Voltage - Operating 1.8 V to 3.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 124259-LTC3456EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3456EUF#PBF CAD Model

Description

Product Overview: LTC3456EUF#PBF

The LTC3456EUF#PBF is a high-performance, integrated power management solution designed by Linear Technology, which is now part of Analog Devices. This compact and efficient device is specifically engineered to meet the power requirements of USB On-The-Go (OTG) applications, portable devices, and other systems that demand a flexible and reliable power supply.

Key Features

  • USB On-The-Go Support: The LTC3456EUF#PBF is optimized for USB OTG applications, providing a seamless power transition between host and peripheral modes.
  • Dual DC/DC Converters: It includes two high-efficiency, synchronous buck converters that can deliver up to 600mA of continuous output current each, making it suitable for powering both core system components and peripherals.
  • Adjustable Output Voltage: The output voltage of the converters can be adjusted via external resistors, offering design flexibility to match the needs of various circuits.
  • Low Dropout Linear Regulator (LDO): An integrated LDO provides an additional regulated voltage output, ideal for powering sensitive analog or RF circuitry.
  • PowerPath Control: The LTC3456EUF#PBF features automatic load prioritization, which allows it to manage power distribution between the battery and USB input effectively.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing system reliability.
  • Compact Package: Housed in a 24-lead QFN (4mm x 4mm) package, it is designed for space-constrained applications.

Applications

The LTC3456EUF#PBF is ideal for a wide range of portable and handheld devices, including:

  • Smartphones and Tablet PCs
  • Portable Media Players
  • Digital Cameras
  • GPS Devices
  • Portable Medical Devices

Quality and Reliability

Linear Technology's commitment to high-quality and robust design ensures that the LTC3456EUF#PBF meets the stringent requirements of modern electronic devices. With overvoltage protection and low quiescent current, it not only protects your device but also conserves battery life, making it a reliable choice for designers looking to create efficient, long-lasting products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess