EN
  • EN
  • DE

LTC3490EDD#PBF

Part No LTC3490EDD#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 350MA 8DFN / LED Driver 1 Segment 30000uA Supply Current 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 1V
Voltage Supply MAX 3.2V
Voltage - Output 2.8 V ~ 4 V
Output Current per Channel 350mA
Frequency 1.3MHz
Dimming Analog
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783370-LTC3490EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3490
Introduction Date April 26, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3490EDD#PBF CAD Model

Description

Linear Technology LTC3490EDD#PBF Step-Up DC/DC Converter

The LTC3490EDD#PBF is a high-performance, step-up DC/DC converter designed by Linear Technology to provide power solutions for a wide range of applications. This compact and efficient integrated circuit is ideal for portable devices, as it can efficiently boost lower voltage inputs to higher outputs required by modern electronic components.

Enclosed in a small 10-pin DFN (3mm x 3mm) package, the LTC3490EDD#PBF is optimized for space-constrained applications while offering a high level of performance. It operates from an input voltage range of 1.8V to 10V, making it versatile for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as other systems with similar power sources.

One of the key features of this step-up converter is its internal 2A switch, which allows it to deliver output voltages as high as 34V. The LTC3490EDD#PBF also boasts a high switching frequency of up to 2.4MHz, which enables the use of small, low-cost capacitors and inductors, further reducing the overall footprint and cost of the power supply design.

The device includes a range of built-in protections and functionalities, such as thermal shutdown, frequency foldback, and a low battery detector to ensure reliable operation under various conditions. The LTC3490EDD#PBF also offers high efficiency, which can be as high as 88%, reducing power loss and improving battery life in portable applications.

For ease of use, this converter requires minimal external components, simplifying the design process. Its current mode operation ensures stable operation over a wide range of input and output voltages. Additionally, the LTC3490EDD#PBF features a low shutdown current of less than 1µA, which is particularly beneficial for battery-powered applications where conserving power is critical.

In summary, the LTC3490EDD#PBF from Linear Technology is a highly efficient, compact, and versatile step-up DC/DC converter that is well-suited for a variety of portable and space-sensitive applications. Its high-frequency operation, integrated switch, and comprehensive protection features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess