EN
  • EN
  • DE

LTC3520EUF#TRPBF

Part No LTC3520EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ DL SYNC 24QFN / Conv DC-DC 2.2V to 5.5V Synchronous Non-Inverting/Inverting/Step Up/Step Down Dual-Out 0.8V to 5.25V 0.6A/1A 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.2V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5.5V
Output Current 600mA, 1A
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Win Source Part Number 783374-LTC3520EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3520
Introduction Date August 23, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3520EUF#TRPBF CAD Model

Description

Overview of LTC3520EUF#TRPBF

The LTC3520EUF#TRPBF is a high-performance, dual-channel, synchronous step-down switching regulator from Linear Technology. This advanced power management integrated circuit (IC) is designed to efficiently convert a wide input voltage range into two independent, lower output voltages. It is an ideal solution for portable devices, automotive applications, and complex digital systems requiring multiple power rails.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, making it versatile for various battery configurations and power sources.
  • Dual Output Channels: It provides two output channels with independent voltage regulation, which can deliver up to 1A of continuous output current each.
  • Synchronous Operation: The synchronous rectification enhances efficiency, especially in low output voltage applications, by reducing power loss in the internal MOSFET switches.
  • High Efficiency: Its high efficiency is maintained over a wide load range, which is critical for extending battery life in portable applications.
  • Adjustable Switching Frequency: The LTC3520EUF#TRPBF allows for an adjustable switching frequency from 300kHz to 2.25MHz, enabling designers to optimize the trade-off between efficiency and external component size.
  • Thermal Management: The device includes thermal shutdown and current limit features to protect against overheating and overcurrent conditions.
  • Compact Package: It is available in a compact, 24-lead QFN package, which is suitable for space-constrained applications.

Applications

The LTC3520EUF#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Automotive Power Supplies
  • Handheld Instruments
  • Point-of-Load Power Supplies
  • Wireless Modems

Conclusion

With its dual-channel capability, wide input voltage range, and high efficiency, the LTC3520EUF#TRPBF from Linear Technology stands out as a versatile power management solution for designers who require reliable and efficient voltage conversion in their products. Its small form factor and robust protection features make it an excellent choice for both portable and automotive applications where performance and space are at a premium.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 332 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess