EN
  • EN
  • DE

LTC3525LESC6-3#TRPBF

Part No LTC3525LESC6-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3V 0.4A SYNC SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 3V
Output Current 400mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 125471-LTC3525LESC6-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3525LESC6-3#TRPBF CAD Model

Description

LTC3525LESC6-3#TRPBF - High-Efficiency Step-Up DC/DC Converter

The LTC3525LESC6-3#TRPBF is a compact, high-efficiency, fixed-frequency step-up DC/DC converter from Linear Technology, designed to meet the needs for small, portable power supplies. With its tiny footprint and high power efficiency, this converter is an ideal solution for battery-operated devices such as handheld medical instruments, wireless sensors, and MP3 players.

Key Features:

  • High Efficiency: Capable of up to 95% power efficiency, the LTC3525LESC6-3#TRPBF ensures minimal power loss during conversion, making it suitable for applications where battery life is critical.
  • Adjustable Output Voltage: While this particular model provides a fixed 3.3V output, the LTC3525 family offers versions with adjustable output voltages to accommodate various application requirements.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for battery-powered applications to extend battery life during light load conditions or standby.
  • High Switching Frequency: Operating at a 1MHz switching frequency allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint on the PCB.
  • Integrated Soft-Start Function: The soft-start function limits inrush current during startup, providing a controlled voltage ramp that is gentle on both the power source and the load.

Package and Reliability:

The LTC3525LESC6-3#TRPBF comes in a compact SC70-6 package, which is highly suitable for space-constrained applications. The device is also available in a tape and reel package (TRPBF suffix), which is convenient for automated manufacturing processes. Linear Technology ensures reliability and performance by subjecting their products to rigorous testing and quality control measures.

Applications:

  • Portable Medical Devices
  • Wireless Headsets and Sensors
  • Handheld Instruments
  • MP3 Players
  • Small LCD Displays

In summary, the LTC3525LESC6-3#TRPBF from Linear Technology is a versatile and efficient solution for designers looking to optimize power in small, battery-operated devices. Its high efficiency, low quiescent current, and small package size make it an excellent choice for a wide range of portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5629 $58.9467
55+ $2.1021 $115.6155
86+ $2.0374 $175.2164
118+ $1.9716 $232.6488
152+ $1.9058 $289.6816
203+ $1.7082 $346.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess