EN
  • EN
  • DE

LTC3526LBEDC-2#TRMPBF

Part No LTC3526LBEDC-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 0.5V to 5V Synchronous Step Up Single-Out 1.5V to 5.25V 0.55A 6-Pin DFN EP T/R / IC REG BOOST ADJ 0.55A SYNC 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.25V
Output Current 550mA (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 020586-LTC3526LBEDC-2#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC3526LB-2
Introduction Date April 15, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3526LBEDC-2#TRMPBF CAD Model

Description

The LTC3526LBEDC-2#TRMPBF is a high-performance, compact step-up DC/DC converter designed and manufactured by Linear Technology, a leader in analog integrated circuits. This micro-power converter is ideal for battery-powered applications due to its low quiescent current and high efficiency across a wide range of output currents.

Key Features and Benefits

  • Adjustable Output Voltage: The device provides an adjustable output voltage from 2.5V to 5.25V, making it suitable for a variety of applications that require different voltage levels.
  • High Efficiency: With efficiencies up to 94%, the LTC3526LBEDC-2#TRMPBF ensures minimal power loss during conversion, which is crucial for extending battery life in portable devices.
  • Low Quiescent Current: A quiescent current of only 7uA makes this converter an excellent choice for applications where conserving battery life is a priority.
  • PowerGood Output: This feature provides a signal when the output voltage is within ±10% of the regulated output, which is useful for power sequencing and monitoring purposes.
  • Integrated Soft-Start Function: The soft-start capability limits inrush current during startup, providing a smoother ramp-up to the regulated output voltage.
  • Small Package Size: The LTC3526LBEDC-2#TRMPBF comes in a tiny 6-pin DFN package, measuring just 2mm x 2mm, which is ideal for space-constrained applications.

Applications

The versatile nature of the LTC3526LBEDC-2#TRMPBF makes it suitable for a wide range of applications, including:

  • Wireless Mice and Keyboards
  • Handheld Medical Devices
  • Portable Media Players
  • Personal Care Products
  • Energy Harvesting Systems
  • Backup Power Supplies

Technical Specifications

The LTC3526LBEDC-2#TRMPBF operates over a voltage range of 0.85V to 5V, making it compatible with single-cell alkaline/NiMH or multi-cell alkaline/NiMH/lead-acid batteries. It can deliver up to 400mA of continuous output current at 3.3V from a 1.8V input, and its switching frequency is 1MHz, allowing the use of small, low-cost capacitors and inductors.

With its robust feature set and compact size, the LTC3526LBEDC-2#TRMPBF is a powerful solution for designers looking to maximize battery life while minimizing space in their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess