EN
  • EN
  • DE

LTC3526LEDC#TRMPBF

Part No LTC3526LEDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.55A SYNC 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.25V
Output Current 550mA (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 129246-LTC3526LEDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3526LEDC#TRMPBF CAD Model

Description

Product Overview: LTC3526LEDC#TRMPBF

The LTC3526LEDC#TRMPBF is a high-efficiency, fixed-frequency, synchronous step-up DC/DC converter from Linear Technology, designed to provide a compact and efficient power solution for portable electronic devices. This innovative component is capable of delivering up to 400mA of continuous output current at voltages as high as 5.25V from a single-cell lithium-ion battery.

Key Features

  • High Efficiency: With its synchronous rectification and low quiescent current, the LTC3526LEDC#TRMPBF maximizes battery life in portable devices by offering efficiency levels of up to 94%.
  • Adjustable Output Voltage: The output voltage is programmable via external resistors, allowing for a range of 2.5V to 5.25V, making it versatile for various applications.
  • Burst Mode® Operation: The inclusion of Burst Mode operation ensures low quiescent current, which is ideal for battery-powered applications where extending run-time is crucial.
  • Thermal Protection: Built-in thermal overload protection safeguards the device against excessive temperature and ensures reliable operation under varying conditions.
  • Low Profile: The LTC3526LEDC#TRMPBF comes in a low-profile (1mm) ThinSOT package, perfect for space-constrained applications.
  • Integrated Soft-Start: The soft-start feature minimizes inrush current during startup, contributing to the device's overall stability and performance.

Applications

The LTC3526LEDC#TRMPBF is suitable for a wide array of portable applications, including but not limited to:

  • Handheld Instruments
  • Medical Devices
  • Wireless Headsets
  • MP3 Players
  • Portable Media Players
  • GPS Receivers

Conclusion

Linear Technology's LTC3526LEDC#TRMPBF is an excellent choice for designers looking to enhance the battery life and efficiency of their portable applications. Its high efficiency, programmable output voltage, and compact form factor make it a versatile and reliable solution for powering next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0139 $51.2363
36+ $2.8195 $101.5020
56+ $2.7223 $152.4488
80+ $2.5278 $202.2240
103+ $2.4306 $250.3518
129+ $2.3333 $300.9957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess