EN
  • EN
  • DE

PT6982A

Part No PT6982A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REGULATOR 3.3/2.5V 12VIN HORZ / Module DC-DC 12VIN 2-OUT 3.3V/2.5V 10A 23-Pin SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Excalibur PT6980
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 3.3V
Voltage - Output 2 2.5V
Current - Output (Maximum) 10.5A, 2.25A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 84%
Mounting Through Hole, Right Angle
Package 23-SIP Module
Dimension 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Win Source Part Number 792673-PT6982A
Popularity Medium
Supply and Demand Status Balance
Family Name PT6982
Introduction Date October 02, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT6982A CAD Model

Description

The PT6982A is a high-performance power module from Texas Instruments (TI), designed to provide exceptional efficiency and reliability for a wide range of applications. This power solution is part of TI's extensive portfolio of integrated power modules that cater to the demanding needs of modern electronic systems.

Key Features

  • High Efficiency: The PT6982A is engineered to maximize power conversion efficiency, which is critical for reducing heat generation and improving system performance.
  • Adjustable Output Voltage: This module offers the flexibility to adjust the output voltage to meet specific requirements, ensuring compatibility with various devices and applications.
  • Integrated Features: With built-in features such as overcurrent protection and thermal shutdown, the PT6982A provides a robust power solution that enhances system safety and longevity.
  • Compact Design: The small footprint of the PT6982A makes it an ideal choice for space-constrained applications, without compromising on power or efficiency.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, the PT6982A is versatile and can adapt to different power supply conditions.

Applications

The PT6982A is suitable for a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Systems
  • Networking Infrastructure
  • Computing Platforms
  • High-Density Power Systems

Technical Specifications

Parameter Value
Input Voltage Range 48V (Typical)
Output Voltage Adjustable
Efficiency High
Protection Features Overcurrent, Thermal Shutdown
Package Compact

For detailed technical documentation, application notes, and support, visit the Texas Instruments official website.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess