EN
  • EN
  • DE

LM339DR2

Part No LM339DR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Quad Single Supply Comparators | IC COMP QUAD SGL SUPPLY 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LM339
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198733-LM339DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LM339DR2 CAD Model

Description

The LM339DR2 is a high-performance quad differential comparator designed to operate from a single power supply over a wide range of voltages. Manufactured by ON Semiconductor, this integrated circuit is a versatile solution for a variety of applications requiring voltage level detection and comparison. Its four independent comparators are designed to directly interface with TTL, CMOS, and other logic systems.

Key Features

  • Single or Dual Supply Operation: The LM339DR2 can operate from a single power supply ranging from 2V to 36V, or a dual supply configuration with a range of ±1V to ±18V, making it highly adaptable for various applications.
  • Low Supply Current Drain: It features low supply current drain, independent of the power supply voltage, which is ideal for battery-powered devices and energy-efficient designs.
  • Wide Input Common-Mode Voltage Range: The input common-mode voltage range goes to ground level, even in the single-supply operation, providing enhanced versatility.
  • Differential Input Voltage Range: It can handle a differential input voltage range equal to the power supply voltage, offering a broad operating range.
  • Open Collector Outputs: The comparators come with open collector outputs that can be connected to achieve wired-AND relationships, allowing for greater flexibility in output configurations.
  • Low Input Bias Current: The device ensures accurate performance with low input bias current.

Applications

The LM339DR2 is suitable for various applications, such as:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Relay drivers
  • Precision voltage regulators
  • Motor controllers
  • Window comparators

Package and Quality

The LM339DR2 is offered in a small outline package (SOIC-14) that is ideal for space-constrained applications. ON Semiconductor is committed to high-quality standards and ensures that this product meets rigorous reliability and performance criteria.

With its comprehensive feature set and ON Semiconductor's reputation for quality, the LM339DR2 is an excellent choice for designers seeking a reliable and flexible comparator solution.

You May Also Be Interested in

Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0592 $50.0240
1,805+ $0.0555 $100.1775
2,800+ $0.0536 $150.0800
4,010+ $0.0499 $200.0990
5,210+ $0.0480 $250.0800
6,510+ $0.0461 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,390 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess