EN
  • EN
  • DE

LTC1775IS#TRPBF

Part No LTC1775IS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SOIC / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 4.3 V ~ 36 V
Frequency - Switching 150kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782221-LTC1775IS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1775
Introduction Date May 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1775IS#TRPBF CAD Model

Description

Product Overview: LTC1775IS#TRPBF

The LTC1775IS#TRPBF is a high-performance current mode PWM controller designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of DC/DC converters in a variety of applications. This sophisticated component is specifically engineered to provide precise control in power management systems, ensuring efficiency, reliability, and performance in your electronic designs.

Key Features

  • Wide Input Voltage Range: The LTC1775IS#TRPBF is capable of operating over a broad input voltage range, making it versatile for use in multiple applications where the power supply can vary significantly.
  • No RSENSE™ Operation: This device features Linear Technology's proprietary No RSENSE technology, which eliminates the need for a sense resistor, thus reducing system cost and complexity while improving efficiency.
  • High Operating Frequency: With an operating frequency up to 500kHz, the LTC1775IS#TRPBF allows for the use of smaller, less expensive inductors and capacitors, resulting in a compact power supply design.
  • Opti-Loop® Compensation: The Opti-Loop compensation feature optimizes the transient response, enabling designers to achieve the best balance between stability and the speed of the response.
  • Output Voltage Tracking: This PWM controller supports soft-start and output voltage tracking, which is crucial for safe power-up sequences and managing system voltage dependencies.

Applications

The LTC1775IS#TRPBF is suitable for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Power Supplies
  • Portable Electronic Devices

Quality and Reliability

Encased in a 16-lead narrow SSOP package, the LTC1775IS#TRPBF is designed to meet the stringent quality standards required in industrial and commercial applications. Its robust design ensures reliable operation even under challenging conditions. Furthermore, the device is RoHS compliant, adhering to current environmental standards and regulations.

With its advanced features and flexible design, the LTC1775IS#TRPBF by Linear Technology stands out as an excellent choice for designers looking to implement a high-efficiency, cost-effective power management solution in their products.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess