EN
  • EN
  • DE

LTC3713EG#TRPBF

Part No LTC3713EG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down
Topology Buck, Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 1.5 V to 36 V
Frequency - Switching 1.4MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 303381-LTC3713EG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3713EG#TRPBF CAD Model

Description

The LTC3713EG#TRPBF is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced power management IC is engineered to drive all N-channel synchronous power MOSFET stages, which are widely used in a variety of applications requiring efficient power conversion and distribution.

Key Features

  • Wide Input Voltage Range: The LTC3713EG#TRPBF operates over a broad input voltage range, making it suitable for applications with varying supply voltages.
  • High Output Current: This controller is capable of delivering high output current, which is essential for powering demanding loads.
  • Adjustable Operating Frequency: Users can adjust the operating frequency from 250kHz to 750kHz, allowing flexibility in the design to optimize efficiency and component size.
  • Powerful Drive Capability: It includes powerful 1.5A onboard gate drivers to ensure that the MOSFETs are driven effectively for optimal performance.
  • Excellent Regulation: The LTC3713EG#TRPBF offers excellent voltage regulation, which is critical for sensitive electronic devices that require a stable power supply.
  • Protection Features: It comes with a comprehensive suite of protection features, including overcurrent protection and thermal shutdown, to safeguard the system under extreme conditions.

Applications

The LTC3713EG#TRPBF is ideal for a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and data storage systems
  • Industrial power systems
  • High-density power modules

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC3713EG#TRPBF meets the highest standards of reliability and performance. The device is available in a 36-lead SSOP package, providing a compact solution for space-constrained applications. With its robust design and advanced features, the LTC3713EG#TRPBF is an excellent choice for engineers looking for a versatile and dependable power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0319 $64.2552
18+ $6.5904 $118.6272
28+ $6.3837 $178.7436
38+ $6.1781 $234.7678
49+ $5.9725 $292.6525
65+ $5.3546 $348.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess