EN
  • EN
  • DE

LTC3548EDD-1#TRPBF

Part No LTC3548EDD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.575V/1.8V DL 10DFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Dual-Out 1.8V/1.575V 0.4A/0.8A 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1.575V, 1.8V
Output Current 700mA, 1.2A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783407-LTC3548EDD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3548-1
Introduction Date April 21, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3548EDD-1#TRPBF CAD Model

Description

Linear Technology's LTC3548EDD-1#TRPBF Dual Synchronous Step-Down DC/DC Converter

The LTC3548EDD-1#TRPBF is a high-performance, dual-channel synchronous buck converter from Linear Technology, now part of Analog Devices, designed to provide efficient power management for portable and compact electronic devices. This advanced DC/DC converter integrates two independent step-down regulators in a compact DFN package, making it an ideal solution for space-constrained applications that require precise voltage regulation and power efficiency.

Key Features:

  • Wide Input Voltage Range: The LTC3548EDD-1#TRPBF operates from a 2.25V to 5.5V input voltage range, accommodating a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Each channel can deliver an output voltage that is adjustable from 0.6V to the input voltage, providing versatility for different circuit requirements.
  • High Efficiency: The synchronous rectification design offers high efficiency, up to 95%, which helps to minimize heat generation and extend battery life in portable applications.
  • Compact DFN Package: Housed in a 3mm x 3mm DFN-10 package, the LTC3548EDD-1#TRPBF saves valuable board space while still delivering robust power management capabilities.
  • Low No-Load Quiescent Current: Its low quiescent current of only 55μA per channel during operation ensures minimal power drain when the load is light or in standby mode.
  • Independent Enable Pins: Each channel has an independent enable pin for flexible power sequencing and management.
  • Internal Soft-Start: The built-in soft-start feature limits inrush current during startup and provides a smooth ramp-up to the regulated output voltage.
  • Over-Temperature Protection: The device includes thermal shutdown protection to safeguard against excessive temperature conditions.

Applications:

The LTC3548EDD-1#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Routers and Modems
  • Battery-Powered Equipment
  • Point-of-Load Power Supplies

With its dual-channel design, the LTC3548EDD-1#TRPBF offers a compact, efficient, and reliable power management solution that meets the stringent requirements of modern electronic devices. Whether you're designing for portability, space-saving, or power efficiency, this DC/DC converter is engineered to help you achieve your design objectives with ease.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3575 $51.8650
52+ $1.9344 $100.5888
81+ $1.8739 $151.7859
111+ $1.8135 $201.2985
143+ $1.7530 $250.6790
191+ $1.5717 $300.1947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess