EN
  • EN
  • DE

LTC3526LEDC#TRPBF

Part No LTC3526LEDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.55A SYNC 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.25V
Output Current 550mA (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 1062627-LTC3526LEDC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3526LEDC#TRPBF CAD Model

Description

LTC3526LEDC#TRPBF - High-Efficiency Step-Up DC/DC Converter

The LTC3526LEDC#TRPBF is a compact, high-efficiency, fixed-frequency step-up DC/DC converter from Linear Technology designed to meet the stringent power requirements of modern portable devices. This device is capable of generating a stable output voltage from an input voltage as low as 0.85V, making it ideal for single-cell, multi-cell, or Li-Ion battery-powered applications where the input voltage can fall below the nominal output voltage level.

Key Features:

  • Adjustable Output Voltage: The LTC3526LEDC#TRPBF allows for an adjustable output voltage range from 1.5V to 5.25V, which can be set by external resistors. This flexibility makes it suitable for powering a wide variety of devices.
  • High Efficiency: With up to 94% conversion efficiency, this step-up converter ensures minimal power loss and maximizes battery life.
  • Low Quiescent Current: The device features a low quiescent current of only 7µA, which is particularly beneficial for battery-powered applications where power conservation is critical.
  • High Switching Frequency: The LTC3526LEDC#TRPBF operates at a fixed 1MHz switching frequency, allowing the use of small, low-cost capacitors and inductors while minimizing the overall footprint of the power supply design.
  • Burst Mode® Operation: For further power savings, the device offers Burst Mode operation, which reduces quiescent current during light loads, thus extending battery runtime.
  • Integrated Soft-Start: The soft-start feature limits inrush current during startup, which helps prevent input current overshoot and the associated problems.

Applications:

The LTC3526LEDC#TRPBF is suitable for a vast array of applications, including but not limited to:

  • Portable Medical Devices
  • Wireless Headsets
  • MP3 Players
  • Portable Instruments
  • Handheld Computers

With its tiny footprint and high-efficiency design, the LTC3526LEDC#TRPBF is an excellent choice for designers looking to optimize power consumption and extend battery life in compact, portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9745 $50.5665
41+ $2.4406 $100.0646
64+ $2.3643 $151.3152
88+ $2.2881 $201.3528
114+ $2.2118 $252.1452
152+ $1.9830 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess