EN
  • EN
  • DE

LTC3539EDCB-2#TRMPBF

Part No LTC3539EDCB-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.25V
Output Current 2A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 143747-LTC3539EDCB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3539EDCB-2#TRMPBF CAD Model

Description

LTC3539EDCB-2#TRMPBF: A High-Efficiency, Synchronous Step-Up DC/DC Converter

The LTC3539EDCB-2#TRMPBF is a state-of-the-art synchronous step-up DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This compact and efficient power management solution is ideal for portable battery-powered devices where extended battery life and small form factor are critical considerations. Its ability to convert low input voltages to higher output voltages with high efficiency makes it a preferred choice for designers looking to maximize the performance of their applications.

Key Features

  • Wide Input Voltage Range: The LTC3539EDCB-2#TRMPBF operates from an input voltage range of 0.7V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 5.25V, providing versatility for various circuit requirements.
  • High Efficiency: Integrating synchronous rectification, the device achieves up to 95% efficiency, which minimizes heat dissipation and maximizes battery life.
  • Low Quiescent Current: Its low quiescent current of only 25µA (no load) ensures minimal power drain when the device is in standby mode.
  • Burst Mode® Operation: The LTC3539EDCB-2#TRMPBF features Burst Mode operation, which further improves efficiency at light loads and reduces standby current consumption.
  • Compact Package: Housed in a 6-lead DFN package, the device requires minimal PCB space, making it a perfect fit for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device under high-temperature conditions.

Applications

The LTC3539EDCB-2#TRMPBF is versatile enough to be used in a wide range of applications, including:

  • Portable Medical Devices
  • Wireless Headsets and Earbuds
  • Portable Instruments
  • Handheld Computers and GPS Devices
  • Small LCD Displays

With its robust feature set and high efficiency, the LTC3539EDCB-2#TRMPBF from Linear Technology is an excellent choice for any application requiring a compact, high-efficiency power conversion solution. Its ease of integration and flexible configuration options make it a valuable component for engineers and designers working on the next generation of portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8595 $50.1735
32+ $3.1668 $101.3376
49+ $3.0679 $150.3271
68+ $2.9689 $201.8852
88+ $2.8699 $252.5512
117+ $2.5730 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess