EN
  • EN
  • DE

MBRB1560CT

Part No MBRB1560CT
Manufacturer General Semiconductor
Description SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1216233-MBRB1560CT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBRB1560CT CAD Model

Description

The MBRB1560CT is a Schottky Barrier Rectifier featuring a dual common cathode configuration. It is designed for high-efficiency rectification and protection. The device is well-suited for use in switching power supplies, inverters, and freewheeling diode applications due to its low forward voltage drop and high surge current capability.

Applications

  • Switching Power Supplies
  • Freewheeling Diode Application
  • Polarity Protection Applications
  • High-Frequency Inverters
  • DC-DC Converters

Features

  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High-Frequency Operation
  • Guard Ring for Overvoltage Protection
  • RoHS Compliant

Benefits

  • Increased System Efficiency: Low forward voltage drop reduces power loss and increases system efficiency.
  • Reliable Operation: High surge current capability ensures reliable operation under transient conditions.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Improved Thermal Performance: Reduces heat generation, improving thermal performance and reliability.

Additional Details

Voltage: 60V

Current: 15A (7.5A per diode)

Package: TO-263 (D2PAK)

Forward Voltage Drop (VF): Typically 0.70V

Operating Temperature: -65°C to +175°C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7491 $61.2437
17+ $7.1795 $122.0515
25+ $6.9554 $173.8850
35+ $6.7302 $235.5570
45+ $6.5061 $292.7745
60+ $5.8328 $349.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess