EN
  • EN
  • DE

LTC3528EDDB

Part No LTC3528EDDB
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.88V
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 5.25V
Output Current 1A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 97116-LTC3528EDDB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3528EDDB CAD Model

Description

LTC3528EDDB - High Efficiency, 1A Synchronous Step-Up DC/DC Converter

The LTC3528EDDB from Linear Technology is a high-performance, synchronous step-up DC/DC converter designed to provide a compact and efficient power solution for portable devices. With its ability to generate a higher output voltage from a lower input voltage, the LTC3528EDDB is particularly well-suited for applications such as handheld medical instruments, wireless transmitters, and other battery-powered equipment.

Key Features:

  • High Efficiency: The LTC3528EDDB features a high-efficiency design, capable of converting input voltages as low as 0.5V to a wide range of output voltages, making it ideal for single-cell Li-Ion or multi-cell alkaline/NiMH applications.
  • Output Voltage: The device can provide a fixed output voltage of 3.3V or an adjustable output from 2V to 5.25V, catering to a variety of power requirements.
  • Current Output: It is capable of delivering up to 1A of continuous output current at voltages as low as 1.8V from a single alkaline/NiMH cell or 3.3V from a single-cell Li-Ion battery.
  • Integrated Synchronous Rectification: The inclusion of internal synchronous rectification improves efficiency by reducing power loss and eliminating the need for an external Schottky diode.
  • Quiescent Current: The LTC3528EDDB boasts a low quiescent current, which is crucial for maximizing battery life in portable applications.
  • Burst Mode® Operation: Linear Technology's proprietary Burst Mode operation ensures high efficiency at low output currents and reduces standby current consumption.
  • Compact Package: The device comes in a small 8-lead DFN package with dimensions of 3mm x 3mm (EDDB package), making it suitable for space-constrained applications.

Applications:

The LTC3528EDDB's combination of features makes it an excellent choice for a wide range of applications, including:

  • Portable Medical Devices
  • Wireless Modems
  • GPS Receivers
  • Handheld Instruments
  • MP3 Players
  • Remote Sensors
  • Backup Power Supplies

In summary, the LTC3528EDDB from Linear Technology is a versatile and efficient solution for boosting battery voltages to higher levels in portable electronic devices. Its high efficiency, low quiescent current, and compact size make it an excellent choice for designers looking to optimize power management in space and power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6290 $51.7740
15+ $7.0803 $106.2045
22+ $6.8590 $150.8980
31+ $6.6377 $205.7687
39+ $6.4165 $250.2435
53+ $5.7527 $304.8931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,314 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess