EN
  • EN
  • DE

LTC3531EDD-3.3#PBF

Part No LTC3531EDD-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST 3.32V 0.2A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.32V
Output Current 200mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 136296-LTC3531EDD-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3531EDD-3.3#PBF CAD Model

Description

Product Overview: LTC3531EDD-3.3#PBF

The LTC3531EDD-3.3#PBF is a high-efficiency, fixed-frequency, synchronous buck-boost DC/DC converter designed by Linear Technology, now part of Analog Devices. This versatile component is engineered to operate with an input voltage range of 1.8V to 5.5V, making it ideal for single-cell Li-Ion/Polymer, multi-cell alkaline/NiMH, or other low voltage power sources. The device's ability to automatically transition between buck and boost modes allows it to maintain a stable output voltage even when the input voltage varies above or below the output voltage.

Key Features:

  • Output Voltage: The LTC3531EDD-3.3#PBF is designed to deliver a fixed 3.3V output, which is a common voltage requirement for many digital circuits and microcontrollers.
  • High Efficiency: With an efficiency up to 95%, this converter minimizes energy loss, ensuring longer battery life and reliable operation in power-sensitive applications.
  • Synchronous Operation: The integration of internal low RDS(ON) switches eliminates the need for external diodes, reducing both complexity and component count.
  • Compact Size: Housed in a 10-pin (3mm x 3mm) DFN package, the LTC3531EDD-3.3#PBF is designed for space-constrained applications.
  • Adjustable Frequency: With a switching frequency that can be set between 300kHz and 2MHz via an external resistor, designers have the flexibility to optimize for efficiency or component size.
  • Burst Mode® Operation: This feature reduces quiescent current to only 25µA, enhancing efficiency at light loads and extending battery life.
  • Thermal Protection: The device includes over-temperature protection to ensure safe operation under abnormal thermal conditions.

Applications:

The LTC3531EDD-3.3#PBF is well-suited for a variety of applications where dual-direction power conversion is required. This includes portable devices, handheld instruments, GPS devices, and wireless modems. Its ability to provide a stable output voltage from a fluctuating input source makes it a reliable choice for systems that are powered by batteries that experience significant voltage variations over their discharge cycle.

With its robust feature set and compact form factor, the LTC3531EDD-3.3#PBF from Linear Technology is a powerful solution for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6107 $59.2214
5+ $24.2966 $121.4830
8+ $23.5366 $188.2928
11+ $22.7778 $250.5558
14+ $22.0189 $308.2646
18+ $19.7413 $355.3434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess